Duracell logo

Duracell Digital Camera Battery 3.7v 750mAh Lithium-Ion (Li-Ion)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19543
Info modified on:
18 Apr 2023, 12:22:00
Short summary description Duracell Digital Camera Battery 3.7v 750mAh Lithium-Ion (Li-Ion):

Duracell Digital Camera Battery 3.7v 750mAh, 750 mAh, 3,7 V, Lithium-Ion (Li-Ion)

Long summary description Duracell Digital Camera Battery 3.7v 750mAh Lithium-Ion (Li-Ion):

Duracell Digital Camera Battery 3.7v 750mAh. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Purpose: Camera. Width: 31 mm, Depth: 8 mm, Height: 44 mm. Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.