Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Case
- - Compatible device type: Head-mounted display DJI
- - Black, Grey
- - 1 pc(s)
Long product name DJI CP.PT.000878 Smart Wearable Accessories Case Black, Grey
:
DJI Goggles Sleeve
The long product name of DJI CP.PT.000878 Smart Wearable Accessories Case Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DJI Goggles Sleeve
More>>>
Short summary description DJI CP.PT.000878 Smart Wearable Accessories Case Black, Grey:
This short summary of the DJI CP.PT.000878 Smart Wearable Accessories Case Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.
DJI CP.PT.000878, Case, Head-mounted display, Black, Grey, DJI, Goggles, 1 pc(s)
Long summary description DJI CP.PT.000878 Smart Wearable Accessories Case Black, Grey:
This is an auto-generated long summary of DJI CP.PT.000878 Smart Wearable Accessories Case Black, Grey based on the first three specs of the first five spec groups.
DJI CP.PT.000878. Product type: Case, Compatible device type: Head-mounted display, Product colour: Black, Grey. Quantity per pack: 1 pc(s)