More>>>
Short summary description Disney 8010898252469 car booster seat Multicolour No-back car booster seat:
This short summary of the Disney 8010898252469 car booster seat Multicolour No-back car booster seat data-sheet is auto-generated and uses the product title and the first six key specs.
Disney 8010898252469, No-back car booster seat, 2-3 (15 - 36 kg; 3.5 - 12 years), Armrest, Multicolour, Washable cover
Long summary description Disney 8010898252469 car booster seat Multicolour No-back car booster seat:
This is an auto-generated long summary of Disney 8010898252469 car booster seat Multicolour No-back car booster seat based on the first three specs of the first five spec groups.
Disney 8010898252469. Product type: No-back car booster seat, Product colour: Multicolour, Coloration: Image