location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Deuter Aircontact Core 55+10 SL 55 L Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Deuter Check ‘Deuter’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aircontact Core 55+10 SL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3350422-9409
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Deuter: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2023 16:16:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Deuter Aircontact Core 55+10 SL 55 L Red :
The long product name of Deuter Aircontact Core 55+10 SL 55 L Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aircontact Core 55+10 SL, 2140 g
More>>>
Short summary description Deuter Aircontact Core 55+10 SL 55 L Red:
This short summary of the Deuter Aircontact Core 55+10 SL 55 L Red data-sheet is auto-generated and uses the product title and the first six key specs.

Deuter Aircontact Core 55+10 SL, Internal frame, Top, Hiking, Red, Unisex, Polyamide

Long summary description Deuter Aircontact Core 55+10 SL 55 L Red:
This is an auto-generated long summary of Deuter Aircontact Core 55+10 SL 55 L Red based on the first three specs of the first five spec groups.

Deuter Aircontact Core 55+10 SL. Frame type: Internal frame, Loading opening: Top. Activity: Hiking, Product main colour: Red, Gender: Unisex. Volume: 55 L, Weight: 2.14 kg, Expanded volume: 65 L