DELL logo

DELL OptiPlex 9010 Intel® Core™ i5 i5-3550S 4 GB DDR3-SDRAM 500 GB Windows 7 Professional USFF PC Black, Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23322
Info modified on:
23 Jul 2024, 20:48:49
Short summary description DELL OptiPlex 9010 Intel® Core™ i5 i5-3550S 4 GB DDR3-SDRAM 500 GB Windows 7 Professional USFF PC Black, Grey:

DELL OptiPlex 9010, 3 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description DELL OptiPlex 9010 Intel® Core™ i5 i5-3550S 4 GB DDR3-SDRAM 500 GB Windows 7 Professional USFF PC Black, Grey:

DELL OptiPlex 9010. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3550S. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: USFF. Product type: PC. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.