location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 3458 Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3458
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VOSTRO 14-3458D-2328B
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
DELL VOSTRO 14-3458D-2328B user manual
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Vostro 3458 Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-5005U 2 GHz
  • - 35.6 cm (14") 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD
  • - NVIDIA® GeForce® 920M 2 GB Intel® HD Graphics 5500
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 40 Wh 65 W
  • - Windows 10 Home 64-bit
Long product name DELL Vostro 3458 Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Black :
The long product name of DELL Vostro 3458 Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-5005U (3MB Cache, 2 GHz), 4GB DDR3L 1600MHz, 500GB SATA HDD, 14" HD LED 1366 x 768, nVIDIA GeForce 920M 2GB, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 10 Home 64-bit
More>>>
DELL Vostro 3458 Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Black:
The official description of DELL Vostro 3458 Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Looks great, performs even better.
Get more done thanks to a powerful processor and a dedicated 2GB graphics card. Includes Windows 7 Professional with Windows 8.1 and Windows 8.1 Pro available.

Performance that drives productivity

Powerfully efficient:
Work throughout your day quickly and conveniently with the latest Intel® Core™ processor. This ultra-low voltage processor, with up to 16GB of high-speed RAM options, delivers power and an efficient performance.

A boost in multitasking:
Up to 2GB of discrete graphics increases the performance in graphics-rich applications, so everything looks clearer from Excel spreadsheets to video editing.

Room for growth:
Save and access presentations, documents and media without worry of space limitations with up to a 1TB HDD.

Anti-glare for optimal viewing:
A 14" anti-glare screen with an HD resolution gives you the clarity you crave, so you can work comfortably in any environment.

Features that help you succeed

Built for portable productivity:
Starting at 1.94kg, the thin Vostro 14 is easy to carry throughout your day.

Sophisticated, practical design:
The micro-striped, textured cover is less prone to scratches and easy to grip, so your laptop will stay looking sleek and professional.

Easy connectivity:
Simplify connections to projectors and external monitors with a VGA output. Connect to your external media with three USB ports and an SD card reader, or download files quickly with a built-in optical drive and Gigabit Ethernet.

Easy video conferencing:
Take your meetings online with a built-in HD webcam and the impressive sound clarity of Waves MaxxAudio®.

Free shipping:
Count on extra savings with free shipping and easy returns.

Quick. Simple. Financing:
Get low monthly payments with Dell Preferred Account™.

Loyalty perks:
Join the Dell Advantage program for exclusive benefits.

Expert help:
Award-winning service is standard with America’s Best Support.

Essential accessories for your Vostro 14 3000 Series laptop
You can maximize the performance of your Vostro 14 laptop with Dell recommended essential accessories. Look for these great products and more at checkout.

Dell Urban 2.0 Top Load Carrying Case — 15.6"
Keep your Vostro 14 protected with a comfortable, lightweight and stylish bag that fits laptops with up to 15.6" displays.

Dell Optical Wireless Mouse — WM123
Add comfort and control to your mobile lifestyle. The high-performance optical engine captures small movement inputs with ease.

Dell Bluetooth Portable Speaker — AD211
Take your sound anywhere with a compact and portable wireless speaker that features a long-lasting rechargeable battery, Bluetooth 4.0 and NFC technologies.

Dell Energy 2.0 Backpack — 15.6"
Protect your notebook with a durable yet lightweight backpack made of water-resistant fabric that offers three sizeable compartments with a dedicated padded notebook section that fits laptops with up to 15.6" displays.

Dell Slipcase — 14"
Protect your system with this slim, lightweight slipcase that features weather-resistant nylon construction, a non-slip bottom and retractable handles.

Dell Portable Backup Hard Drive — 1TB
A portable hard drive makes it easy to backup, store and transfer photos, videos, music and more. Also, automatic backup software comes preinstalled.

Take advantage of comprehensive services
Get peace of mind long after your purchase with a suite of service and support options.

Dell ProSupport
Choose Dell’s premium support service, ProSupport, for 24/7 direct telephone access to advanced-level technicians based in your region. Whether you have one office or hundreds around the world, protect your investments with this simple yet flexible approach.

Strong protection comes standard
Work confidently knowing your Vostro 14 is protected under our world-class warranty with optional Next Business Day Onsite Service after Remote Diagnoses.

Trustworthy
Dell Back-up and Recovery provides flexible, automated backup and recovery to ensure your precious pictures, music and files remain safe. This feature is accessible through the My Dell interface.

My Dell for your peace of mind
My Dell is an easy-to-use support tool that consolidates the information you need about your laptop. It provides advice, and alerts let you know about issues before they happen, and tools to fix them if they arise. Get easy access to Dell support, warranty information and services to help you save time and reduce hassle.

Short summary description DELL Vostro 3458 Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Black:
This short summary of the DELL Vostro 3458 Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 3458, Intel® Core™ i3, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Vostro 3458 Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Black:
This is an auto-generated long summary of DELL Vostro 3458 Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Black based on the first three specs of the first five spec groups.

DELL Vostro 3458. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® 920M. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
200 cd/m²
Pixel pitch
0.2265 x 0.2265 mm
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
5th gen Intel® Core™ i3
Processor model *
i3-5005U
Processor cores
2
Processor threads
4
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor series
Intel Core i3-5000 Mobile series
Processor codename
Broadwell
Bus type
DMI2
FSB Parity
No
Stepping
F0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.6 GHz
Tjunction
105 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
2x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 920M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 5500
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
850 MHz
Maximum on-board graphics card memory
16 GB
On-board graphics card DirectX version
11.2
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0x1616
Number of discrete graphics cards installed
1
Graphics card Open GL support
Yes
CUDA
Yes
Audio
Audio chip
Realtek ALC3234
Audio system
MaxxAudio
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Total number of SATA connectors
2
Number of SATA III connectors
2
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system language
Simplified Chinese
Drivers included
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24x 1.3 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR27G
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
84695
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
40 Wh
Battery voltage
14.8 V
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
345 mm
Depth
243 mm
Height
23.4 mm
Weight *
1.94 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Small Business
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:19:03
Uk has collected 7 expert reviews for DELL Vostro 3458 Intel® Core™ i3 i3-5005U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 920M Windows 10 Home Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%