DELL logo

DELL Inspiron 660 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 620 Linux Mini Tower PC Black, Purple

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15856
Info modified on:
07 Oct 2024, 17:02:57
Short summary description DELL Inspiron 660 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 620 Linux Mini Tower PC Black, Purple:

DELL Inspiron 660, 3.3 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi, Linux

Long summary description DELL Inspiron 660 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 620 Linux Mini Tower PC Black, Purple:

DELL Inspiron 660. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor: i3-2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Linux. Power supply: 300 W. Form factor: Mini Tower. Product type: PC. Product colour: Black, Purple

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.