DELL PowerEdge T140 + Windows Server 2019 Essentials, 3,6 GHz, E-2234, 16 GB, DDR4-SDRAM, 1 TB, Tower
DELL PowerEdge T140 + Windows Server 2019 Essentials. Processor family: Intel Xeon E, Processor frequency: 3,6 GHz, Processor model: E-2234. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: SATA. Ethernet LAN. Optical drive type: DVD±RW. Operating system installed: Windows Server 2019 Essentials. Chassis type: Tower