DELL logo

DELL OptiPlex 7020 Plus Intel® Core™ i5 i5-14500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro MFF Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74101
Info modified on:
19 May 2025, 11:01:45
Short summary description DELL OptiPlex 7020 Plus Intel® Core™ i5 i5-14500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro MFF Mini PC Black:

DELL OptiPlex 7020 Plus, Intel® Core™ i5, i5-14500, 16 GB, 512 GB, Windows 11 Pro, 64-bit

Long summary description DELL OptiPlex 7020 Plus Intel® Core™ i5 i5-14500 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro MFF Mini PC Black:

DELL OptiPlex 7020 Plus. Processor type: Intel® Core™ i5, Processor: i5-14500. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Wi-Fi. Operating system software: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: MFF. Product type: Mini PC. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.