DELL logo

DELL PowerEdge T440 server 600 GB Tower (5U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 495 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30693
Info modified on:
17 Sept 2024, 15:48:54
Short summary description DELL PowerEdge T440 server 600 GB Tower (5U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 495 W:

DELL PowerEdge T440, 2.1 GHz, 4208, 16 GB, DDR4-SDRAM, 600 GB, Tower (5U)

Long summary description DELL PowerEdge T440 server 600 GB Tower (5U) Intel Xeon Silver 4208 2.1 GHz 16 GB DDR4-SDRAM 495 W:

DELL PowerEdge T440. Processor family: Intel Xeon Silver, Processor frequency: 2.1 GHz, Processor model: 4208. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 600 GB, HDD size: 2.5/3.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 495 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.