DELL logo

DELL PowerEdge R730xd server 2.6 TB Rack (2U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 16 GB DDR4-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14864
Info modified on:
14 Mar 2024, 17:33:04
Short summary description DELL PowerEdge R730xd server 2.6 TB Rack (2U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 16 GB DDR4-SDRAM 750 W:

DELL PowerEdge R730xd, 1.7 GHz, E5-2603V4, 16 GB, DDR4-SDRAM, 2.6 TB, Rack (2U)

Long summary description DELL PowerEdge R730xd server 2.6 TB Rack (2U) Intel® Xeon® E5 v4 E5-2603V4 1.7 GHz 16 GB DDR4-SDRAM 750 W:

DELL PowerEdge R730xd. Processor family: Intel® Xeon® E5 v4, Processor frequency: 1.7 GHz, Processor: E5-2603V4. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 8 GB. Total storage capacity: 2.6 TB, Hard drive size: 2.5/3.5", Hard drive interface: SATA, Serial Attached SCSI (SAS). Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Form factor: Rack (2U)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.