DELL logo

DELL Professional P1914S computer monitor 48.3 cm (19") 1280 x 1024 pixels HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140202
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Professional P1914S computer monitor 48.3 cm (19") 1280 x 1024 pixels HD Black:

DELL Professional P1914S, 48.3 cm (19"), 1280 x 1024 pixels, HD, LED, 8 ms, Black

Long summary description DELL Professional P1914S computer monitor 48.3 cm (19") 1280 x 1024 pixels HD Black:

DELL Professional P1914S. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, HD type: HD. Display: LED. Response time: 8 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.