location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 16 Plus 7620 Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") 3K 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Ubuntu Linux Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron 16 Plus
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ODINN716ADL2301_202_UBU
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 13:34:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Inspiron 16 Plus 7620 Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") 3K 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Ubuntu Linux Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i7 i7-12700H
  • - 40.6 cm (16") 3K 3072 x 1920 pixels WVA LED backlight 16:10
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 8 GB
  • - 512 GB SSD
  • - NVIDIA GeForce RTX 3050 Ti 4 GB Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax)
  • - Lithium Polymer (LiPo) 86 Wh 130 W
  • - Ubuntu Linux
More>>>
Short summary description DELL Inspiron 16 Plus 7620 Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") 3K 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Ubuntu Linux Silver:
This short summary of the DELL Inspiron 16 Plus 7620 Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") 3K 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Ubuntu Linux Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 16 Plus 7620, Intel® Core™ i7, 40.6 cm (16"), 3072 x 1920 pixels, 16 GB, 512 GB, Ubuntu Linux

Long summary description DELL Inspiron 16 Plus 7620 Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") 3K 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Ubuntu Linux Silver:
This is an auto-generated long summary of DELL Inspiron 16 Plus 7620 Intel® Core™ i7 i7-12700H Laptop 40.6 cm (16") 3K 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6E (802.11ax) Ubuntu Linux Silver based on the first three specs of the first five spec groups.

DELL Inspiron 16 Plus 7620. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 40.6 cm (16"), HD type: 3K, Display resolution: 3072 x 1920 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050 Ti. Operating system installed: Ubuntu Linux. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Introduction year
2022
Display
Display diagonal *
40.6 cm (16")
Display resolution *
3072 x 1920 pixels
Touchscreen *
No
HD type
3K
Panel type
WVA
LED backlight
Yes
Native aspect ratio
16:10
Display brightness
300 cd/m²
Pixel pitch
0.11 x 0.11 mm
Pixel density
226 ppi
RGB colour space
sRGB
Colour gamut
100%
Display response rise/fall
30 ms
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1200:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-12700H
Processor cores
14
Processor boost frequency
4.7 GHz
Processor cache
24 MB
Configurable TDP-down
35 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
On-board + SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
40 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SDXC, SD, SDHC
Graphics
Discrete GPU manufacturer
Intel
Discrete graphics card model *
NVIDIA GeForce RTX 3050 Ti
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speaker power
8 W
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
2.03 MP
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Video capturing speed
30 fps
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Network
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Wi-Fi data rate (max)
2400 Mbit/s
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Pointing device
Touchpad
Keyboard language
Hebrew
Numeric keypad *
No
Keyboard backlit
Yes
Software
Operating system language
Multilingual
Operating system installed *
Ubuntu Linux
Processor special features
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
86 Wh
Battery voltage
13.35 V
Battery recharge time
3 h
Battery weight
340 g
Power
AC adapter power
130 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
356.8 mm
Depth
251.9 mm
Height (front)
1.69 cm
Height (rear)
1.9 cm
Weight *
2.05 kg
Packaging content
Cables included
AC