location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 14 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N039L5470U1542CN
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL N039L5470U1542CN user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 14 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i5 i5-6200U 2.3 GHz
  • - 35.6 cm (14") 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR4-SDRAM 2133 MHz 1 x 4 GB
  • - 1 TB HDD
  • - Intel® HD Graphics 520
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - 62 Wh 65 W
  • - Windows 10 64-bit
Long product name DELL Latitude 14 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Black :
The long product name of DELL Latitude 14 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6200U (3M Cache, 2.3 GHz), 4GB DDR4 2133MHz, 1TB SATA HDD, 35.56 cm (14 ") HD LED 1366 x 768, Gigabit LAN, WLAN, Bluetooth, Windows 10 64-bit
More>>>
DELL Latitude 14 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Black:
The official description of DELL Latitude 14 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Built for business. Designed to impress.
Count on powerful productivity packed in a sleek, versatile 14" design with best-in-class security and manageability.

Redesigned and fully featured.
This 14" laptop is available with a 47 Whr or optional 62 Whr battery. Get 6th Gen Intel® Core™ i or Core™ i vPro dual with quad core processors, an optional backlit keyboard and plenty of ports, storage and connectivity options. Plus, you can choose from a suite of mobile accessories to help you stay productive wherever work takes you.

Advanced features, like industry-leading M.2 SATA and M.2 PCIe/NVME solid state drives, provide data transfer speeds up to 4x faster over traditional hard drivers.

New DDR4 memory processes data faster and reduces power consumption, while three USB 3.0, RJ45, HDMI and VGA ports connect all your devices and accessories.

Built to last
Our most secure business laptop is now sleeker and built with premium materials.

Scratch-resistant: FHD touch screen with optional Corning® Gorilla® NBT™

Enhanced design: Structure-enhanced carbon fiber reinforced polymer cover, spill-proof keyboard and optional touch-screen display

Across-the-desk productivity: Anodized 180-degree hinge solution allows you to lay the monitor and keyboard flat on any surface

Smart docking solutions

Wireless freedom
Power up to two external displays and other peripherals. Intel® Pro Wireless Display technology (Intel® Pro WiDi) allows you to connect wirelessly and securely to projectors and displays.

Quick compatibility
Connecting from your desk is always easy and secure with existing E-Dock family docking that allows quick integration into your office setup. Get down to business and connect to your peripheral devices without complication.

Secure
Only Dell offers industry-leading encryption, authentication including optional touch fingerprint reader and leading-edge malware prevention from a single source right out of the box. Plus, with Dell Data Protection | Protected Workspace, your data is safe across all endpoints, including external media, self-encrypting drives and in public cloud storage

Manageable
The world's most manageable laptop that is built to allow flexible and automated BIOS and system configurations through Dell Client Command Suite free tools. We make it easy to deploy, monitor and update your Latitude fleet.

Reliable
Features a durable, built-to-last chassis that has undergone extensive military-grade MIL-STD 810G testing that ensures your system can withstand real-world conditions.

Short summary description DELL Latitude 14 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Black:
This short summary of the DELL Latitude 14 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 14, Intel® Core™ i5, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description DELL Latitude 14 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Black:
This is an auto-generated long summary of DELL Latitude 14 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Black based on the first three specs of the first five spec groups.

DELL Latitude 14. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10. Product colour: Black. Weight: 1.76 kg

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Carbon fibre
Market positioning
Business
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
Not supported
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
200 cd/m²
Pixel pitch
0.2265 x 0.2265 mm
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
FSB Parity
No
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Graphics card Open GL support
Yes
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Software
Drivers included
Yes
Operating system installed *
Windows 10
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Number of battery cells
4
Battery capacity *
62 Wh
Battery voltage
7.4 V
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 10668 m
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
334.9 mm
Depth
231.1 mm
Height
23.2 mm
Weight *
1.76 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2017-02-12 01:17:39
Uk has collected 29 expert reviews for DELL Latitude 14 Intel® Core™ i5 i5-6200U Laptop 35.6 cm (14") 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
Digitaltrends.com
Updated:
2017-04-05 01:20:07
The Dell Latitude has been a business mainstay for years. It's built a reputation for understated reliability, to the point that the sleek black laptop is now ubiquitous. At this point, it's as much an office fixture as a coffee machine.But if it's that c...
Good Solid build quality, Impressive display, Several business-specific features, Lots and lots of ports...
Bad High price, Slow hard drive, Middling performance...
Bottom line For most users, the answer will be no. But if you need a laptop with a smart card slot — as some business users will — and if you can't live without a TrackPoint-style pointer, then the Latitude isn't a bad choice. Just make sure you get it when it's on s...
60%
computershopper.com
Updated:
2017-02-12 01:17:39
"14": No, it's not the most popular laptop screen size, at least in the States. But the reason that 14-inch-screened laptops exist is as a “'tweener” size, between models with much more common 13.3-inch and 15.6-inch panels. These laptops tend toward the...
Good Strong CPU performance (from non-ultramobile processor), Durable chassis...
Bad Heavier than other 14-inch laptops, Thick screen bezel detracts from design, Some keyboard flex and no backlighting, even as an option...
Bottom line The Latitude 14 E5470 is a bit portly for a 14-inch laptop, but it puts its added heft to good use, packing solid performance inside an equally solid chassis. Read More…...
70%
notebookcheck.net
Updated:
2017-02-12 01:17:39
Promotion. Dell improves the performance and stamina of the new Latitude 5000 models and creates a successful working device for the business world. Thanks to exemplary battery runtimes, the new Latitude will even survive long business days...
Good system performance, CPU performance, heat development, system noise, battery runtime, optional docking stations...
Bad display, tricky maintenance, battery only accessible after the removal of the bottom unit, only 12 months warranty...
Bottom line Dell's new Latitude E5000 series leaves a very solid impression in all our test sections. This starts with the chassis, because it is very robust and noble.There are hardly any build quality issues, but we would like to see maintenance hatches or at least...
85%
Laptopmag.com
Updated:
2017-02-12 01:17:39
A workhorse for productivity-minded business users, the 14-inch Dell Latitude E5470 offers a compelling combination of performance, usability and durability. Priced at $1,480 as configured ($779 to start), the laptop's optional 1080p display helps it stan...
Good Fast performance, Deep, responsive keyboard, Powerful audio, Bright, accurate display...
Bad Subpar battery life, Gets hot in spots...
Bottom line The Dell Latitude E5470 is a powerhouse business laptop with a great display and keyboard, but below-average battery life...
70%
notebookcheck.net
Updated:
2017-02-18 01:12:01
Workhorse with minor drawbacks. A business device for everyday use: Dell attaches right here with its Latitude 14 E5470. Security features, strong processor, plenty of working memory, and a solid state drive are installed. These are good prerequisites for...
Good stylish, practical design (display's rubber trimming), impeccable build, diverse security features, good and viewing angle stable screen, fast processor (4 physical cores), docking station port, moderate battery life, well-placed interfaces, easy to remo...
Bad touchpad inaccurate at the edges, processor throttles during full load, fingerprint susceptible casing, no USB Type-C Gen.2...
Bottom line Dell presents a superbly built business laptop with decent computing power. Although a somewhat older Skylake processor still clocks inside Dell's Latitude 14 E5470, the newer Kaby Lake processors are sometimes outclassed. Four physical cores are simply m...
89%