DELL logo

DELL OptiPlex 7060 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 550 NeoKylin Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49849
Info modified on:
14 Mar 2024, 19:43:21
Short summary description DELL OptiPlex 7060 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 550 NeoKylin Mini Tower PC Black:

DELL OptiPlex 7060, 3.2 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, NeoKylin

Long summary description DELL OptiPlex 7060 Intel® Core™ i7 i7-8700 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 550 NeoKylin Mini Tower PC Black:

DELL OptiPlex 7060. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: AMD Radeon RX 550. Operating system installed: NeoKylin. Power supply: 260 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.