location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 3011 Intel® Core™ i3 i3-3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3011
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LA_OPTI_3011_AIO_FGA
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 07:52:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL OptiPlex 3011 Intel® Core™ i3 i3-3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 180 W
  • - Intel® Core™ i3 i3-3220 3.3 GHz
  • - 50.8 cm (20") HD+ 1600 x 900
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD±RW Card reader integrated
  • - Intel® HD Graphics 2500
  • - 0.92 MP 1280 x 720 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Warranty: 3 Years
Long product name DELL OptiPlex 3011 Intel® Core™ i3 i3-3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black :
The long product name of DELL OptiPlex 3011 Intel® Core™ i3 i3-3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-3220 (3.30 GHz), 4GB DDR3, 500GB SATA HDD 7200RPM, DVD±RW, Intel HD Graphics 2500, 20" HD+ LED, 1600 x 900, 2x USB 3.0, 4x USB 2.0, Gigabit LAN, Windows 7 Professional, 7.0kg, Black
More>>>
DELL OptiPlex 3011 Intel® Core™ i3 i3-3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
The official description of DELL OptiPlex 3011 Intel® Core™ i3 i3-3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Save space. Ease your budget.
The space-saving OptiPlex 3011 All-in-One is an affordable touch-optional desktop PC featuring business-class reliability, stability and management.

The right fit at an affordable price

From the classroom to the office, the OptiPlex 3011 all-in-one offers a cost-effective, space-saving desktop PC that easily integrates into your environment.

- Conserve valuable desk space with a clean and simple all-in-one design.
- Work comfortably in virtually any position with flexible VESA mounting options.
- Further minimize desktop clutter with an optional wireless keyboard and mouse

High performance for a productivity boost

Take on your challenging assignments with a high-performance OptiPlex featuring powerful Intel® Core™ processors.

- Boost productivity with up to 3rd Gen Intel® Core™ i3 or Intel® Core™ i5 processors.
- Choose Windows 7 Professional or Windows 8 Pro for easy productivity.
- Choose the 20″ edge-to-edge multi-touch screen for an optimal Windows 8 experience.
- Easily run multiple programs simultaneously with up to 8GB memory.2
- Accelerate your video performance with optional AMD discrete graphics.

Collaboration friendly

Communicate, collaborate and share across your entire office or campus with a full set of features to help you connect and interact.

- Connect using Wireless LAN, Bluetooth® and Gigabit Ethernet (GbE).
- Easily set up VoIP using the integrated front microphone and headphone mini jacks.
- Support fast data transfers with native high-speed USB 3.0.
- Communicate face-to-face with an optional high-definition (HD) camera, Microsoft Lync and Lync-certified headsets.

Exceptional manageability

Keep IT running smoothly and your desktops under control with powerful management features.

- Easily deploy and manage your PCs with Dell driver packs and configuration tools.
- Reduce costs to set up, monitor and update systems with Dell’s automated update packages and Dell KACE systems management appliances.

Long-term stability and support

Help ensure extended stability in your IT environment with long lifecycles and with help from comprehensive service and support options.

- Manage transitions with ease, thanks to long product lifecycles.
- Work confidently knowing you have an expert technician available 24x7 online or by phone for unexpected hardware and software issues with optional Dell ProSupport.3
- Simplify deployments and create a standardized environment with Dell Configuration and Deployment Services and Dell Imaging Services.

Integrated solutions for security and control

Enhance the security and management of your OptiPlex systems with robust, integrated solutions.

- Dell Data Protection helps you secure data and control user access with flexible, easily managed solutions.
- Dell Systems Management with Dell KACE offers centralized and automated management to help reduce administration time and costs.
- Dell Cloud Desktop and Dell Cloud Client Computing can improve service delivery to your desktops and help safeguard your data.

Short summary description DELL OptiPlex 3011 Intel® Core™ i3 i3-3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This short summary of the DELL OptiPlex 3011 Intel® Core™ i3 i3-3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 3011, 50.8 cm (20"), HD+, Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Professional

Long summary description DELL OptiPlex 3011 Intel® Core™ i3 i3-3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of DELL OptiPlex 3011 Intel® Core™ i3 i3-3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

DELL OptiPlex 3011. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
Full HD
No
HD type *
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3220
Processor cores
2
Processor threads
4
Processor frequency *
3.3 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Thermal Design Power (TDP)
55 W
PCI Express slots version
2.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
22 nm
Processor operating modes
64-bit
Bus type
DMI
Processor codename
Ivy Bridge
Processor series
Intel Core i3-3200 Desktop Series
FSB Parity
No
PCI Express configurations
1x16, 2x8
Tcase
65.3 °C
CPU multiplier (bus/core ratio)
33
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
0.92 MP
Camera resolution
1280 x 720 pixels
Optical drive
Disc types supported
CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Headphone outputs
1
Microphone in
Yes
Ports & interfaces
Serial ports quantity
1
Design
Product colour *
Black
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® B75 Express
Placement supported
Horizontal
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2011C
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65693
Power
AC adapter power
180 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
507 mm
Depth (with stand)
63 mm
Height (with stand)
323 mm
Weight (with stand)
7 kg
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Quick start guide
Yes
Other features
Storage drive interface
Serial ATA
Source Testseek summary Average rating
Reviews
Updated:
2013-12-18 06:14:10
Uk has collected 3 expert reviews for DELL OptiPlex 3011 Intel® Core™ i3 i3-3220 50.8 cm (20") 1600 x 900 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
itreviews.com
Updated:
2013-12-18 06:14:10
There are plenty of business PCs on the market, but only recently have the desktops of the workplace begun to offer the flexibility offered by a touch screen. One such system is the Dell OptiPlex 3011, which gives you all the hardware of a basic work desk...
Bottom line The Dell OptiPlex 3011 all-in-one desktop is a no-nonsense work PC, updated with a 20-inch touch screen and Windows 8...
60%
pcmag.com
Updated:
2013-12-18 06:14:10
There are plenty of business PCs on the market, but only recently have the desktops of the workplace begun to offer the flexibility offered by a touch screen. One such system is the Dell OptiPlex 3011, which gives you all the hardware of a basic work desk...
Good Brings all-in-one flexibility to work. Touch screen. Compact design. Solid performance. Affordable pricing.
Bad Mediocre screen resolution. Integrated graphics only...
Bottom line The Dell OptiPlex 3011 all-in-one desktop is a no-nonsense work PC, updated with a 20-inch touch screen and Windows 8, making it a smart pick for businesses large and small...
70%