location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 5759 Intel® Core™ i5 i5-6200U Laptop 43.9 cm (17.3") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5759
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INS17UD-2628S
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL INS17UD-2628S user manual (7.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 5759 Intel® Core™ i5 i5-6200U Laptop 43.9 cm (17.3") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i5 i5-6200U 2.3 GHz
  • - 43.9 cm (17.3") 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz 2 x 4 GB
  • - 1 TB HDD DVD Super Multi
  • - AMD Radeon R5 M335 4 GB Intel® HD Graphics 520
  • - Ethernet LAN 10,100 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 40 Wh
  • - Windows 10 Home 64-bit
Long product name DELL Inspiron 5759 Intel® Core™ i5 i5-6200U Laptop 43.9 cm (17.3") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Silver :
The long product name of DELL Inspiron 5759 Intel® Core™ i5 i5-6200U Laptop 43.9 cm (17.3") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6200U (3MB Cache, 2.3 GHz), 8GB DDR3L 1600MHz, 1TB SATA HDD, 17.3" FHD LED 1920 x 1080, AMD Radeon R5 M335 4GB DDR3, DVD Super Multi, Fast LAN, WLAN, Bluetooth, WebCam, Windows 10 Home 64-bit
More>>>
DELL Inspiron 5759 Intel® Core™ i5 i5-6200U Laptop 43.9 cm (17.3") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Silver:
The official description of DELL Inspiron 5759 Intel® Core™ i5 i5-6200U Laptop 43.9 cm (17.3") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Big enough for your ideas.
Expansive 17.3" laptop featuring Intel® processors, a DVD drive and a vibrant FHD display.

Undeniable performance
Power player: Web pages, games and apps fire up fast with up to 6th Gen Intel® Core™ processors thanks to premium performance and stunning visuals.

Optional graphics: With available NVIDIA® GeForce® discrete graphics, it’s simple to handle intense photo- or video-editing without slowing down performance.

Sizable storage: Choose a hybrid hard drive with up to 1TB of space for rapid responsiveness and plenty of room to store your photos, files and more.

Stay unplugged longer: Get going without worry. Great battery life means you can go longer in between charges, up to 7 hours.

Your mobile media center
Studio-quality sound: Whether you’re mixing, streaming or chatting, Waves MaxxAudio® delivers lower lows, higher highs and outstanding audio performance.

Built-in entertainment: Watch DVDs, burn CDs or load software and applications quickly onto your desktop with an internal optical disc drive.

More features for more impact
Effortless productivity: Zoom, point and scroll through content quickly with a large precision touchpad. Keep going — even in the dark — with the backlit keyboard for better typing accuracy in low light.

Long-range WiFi: Choose the newest 802.11ac technology for fast WiFi across an extended range, which reduces buffering and allows you to enjoy surfing, streaming or chatting throughout your home. (Requires 802.11ac router; sold separately.)

Efficient data entry: Crunch numbers or navigate spreadsheets and documents quickly with a 10-digit numeric keypad.

The forefront of touch technology
HD+ and Full HD touch deliver crisp, brilliant images to your 17" display. Enjoy greater immersion in your games, photos and everyday tasks.

Your every tap, swipe and scroll is responsive and accurate with a capacitive touch screen that feels natural and fluid because sensors are right under the screen. Have more fun with Windows 8.1, swipe through your photo album faster and unleash your creativity with capacitive touch.

Short summary description DELL Inspiron 5759 Intel® Core™ i5 i5-6200U Laptop 43.9 cm (17.3") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Silver:
This short summary of the DELL Inspiron 5759 Intel® Core™ i5 i5-6200U Laptop 43.9 cm (17.3") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 5759, Intel® Core™ i5, 2.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 5759 Intel® Core™ i5 i5-6200U Laptop 43.9 cm (17.3") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Silver:
This is an auto-generated long summary of DELL Inspiron 5759 Intel® Core™ i5 i5-6200U Laptop 43.9 cm (17.3") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Silver based on the first three specs of the first five spec groups.

DELL Inspiron 5759. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Not supported
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
FSB Parity
No
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
AMD Radeon R5 M335
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Number of discrete graphics cards installed
1
Graphics card Open GL support
Yes
Audio
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4a
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Software
Operating system language
Simplified Chinese
Drivers included
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Built-in Visuals Technology
Yes
Intel HD Graphics
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
40 Wh
Battery voltage
14.8 V
Battery recharge time
4 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
416.9 mm
Depth
283.2 mm
Height
29.2 mm
Weight *
3.38 kg
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
3D
No
Maximum internal memory (64-bit)
16 GB
Intel segment tagging
Home office
Source Testseek summary Average rating
Reviews
Updated:
2017-01-06 01:46:51
Uk has collected 14 expert reviews for DELL Inspiron 5759 Intel® Core™ i5 i5-6200U Laptop 43.9 cm (17.3") 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M335 Windows 10 Home Black, Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
ozlaptopreviews.com
Updated:
2017-01-06 01:46:51
Dell Inspiron 17 5000 Review : A Budget Multimedia 17-inch LaptopThe Dell Inspiron 17 5000 multimedia laptop was created to entertain the masses that need a desktop replacement on a budget. Equipped with the latest Intel processor that is powerful and pow...
Good Equipped with the latest battery-efficient Skylake processor, Comes with an AMD Radeon R5 graphics card for light gaming, The WaveMaxx Audio speakers offer decent sound, Good quality build, considering the budget-friendly price...
Bad No Full HD IPS display panel, Absence of SSD storage makes boot time and transfers slower, The Final Verdict, Dell has always been considered to be a premium brand, so a budget offering can always make the buyers a bit sceptical. However, the Dell Inspi...
Bottom line Dell has always been considered to be a premium brand, so a budget offering can always make the buyers a bit sceptical. However, the Dell Inspiron 17 5000 is an offering that not only fits the description of a great multimedia desktop replacement, but com...
80%
canadalaptopreviews.com
Updated:
2018-04-26 03:24:33
With a large 17.3 inch screen the all new Dell Inspiron i5759-8836SLV is a streaming video users dream with its FHD LED backlit display that features a native resolution of 1920 x 1080 and a great way to enjoy the latest show or movie with a crystal clear...
Good As we already mentioned the biggest benefit for most consumers on the Dell Inspiron i5759-8836SLV is going to be the large 17.3 inch display. This is especially useful for those making the move from large desktop displays and a great way to still get the...
Bad This is a common downside to any 17.3 inch model but is still worth mentioning so that consumers are aware before purchasing, This model due to its large screen display is not going to be mobile friendly with a weight that far exceeds a more standard scre...
Bottom line If touch screen is not a big must for you but large display is the Dell Inspiron i5759-8836SLV seems like a great choice as it has no other obvious flaws and comes packed with some great performance to go along with the large display. Check out the latest...
0%
canadalaptopreviews.com
Updated:
2019-11-20 10:06:07
With a large 17.3 inch screen the all new Dell Inspiron i5759-8836SLV is a streaming video users dream with its FHD LED backlit display that features a native resolution of 1920 x 1080 and a great way to enjoy the latest show or movie with a crystal clear...
Good As we already mentioned the biggest benefit for most consumers on the Dell Inspiron i5759-8836SLV is going to be the large 17.3 inch display. This is especially useful for those making the move from large desktop displays and a great way to still get the...
Bad This is a common downside to any 17.3 inch model but is still worth mentioning so that consumers are aware before purchasing, This model due to its large screen display is not going to be mobile friendly with a weight that far exceeds a more standard scre...
Bottom line If touch screen is not a big must for you but large display is the Dell Inspiron i5759-8836SLV seems like a great choice as it has no other obvious flaws and comes packed with some great performance to go along with the large display. Check out the latest...
0%
laptopmedia.com
Updated:
2017-01-06 01:46:51
You can find the laptop for around €800 in Europe or a little bit less in the USA but there's a big “but”. The version we are testing features a discrete GPU while the US version relies on the Intel HD Graphics 520 iGPU found on the Core i3, i5 and i7 pro...
Good Noticeably thinner design than last year's model (just 19.41 mm), High-quality TN panel with excellent properties, Slightly improved battery performance since the upgrade, 36 month warranty...
Bad 200 Hz PWM from 0 to 99% brightness, Spongy keyboard, A little bit too pricey...
Bottom line The Inspiron 5759 is a good all-rounder like the 5758 but fails to deliver in some key areas considering the price point of the product. It has the same elegant, strict design with little improvement in the portability section – it's now considerably thin...
0%
notebookcheck.net
Updated:
2017-01-06 01:46:51
GPU downgrade. Dell's 17.3-inch all-rounder comes with a Skylake processor and matte Full HD screen. A Radeon graphics card is also on board. However, Dell has opted for a rather weak model that does not quite fit with the concept of an 800-Euro (~$872) a...
Good bright, high-contrast screen, Full HD resolution, removable battery, maintenance options, accurate touchpad, decent speakers...
Bad TN panel, pliable keyboard, weak GPU, few interfaces, Fast Ethernet only...
Bottom line The matte Full HD panel's high brightness and good contrast are pleasing. Although it is a viewing angle dependent TN screen, it is one of the better models. The viewing angles are wider than we are used to from TN models. Unfortunately, the screen displa...
79%