location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 3268 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Small Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3268
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INS-3268-A30P
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
DELL INS-3268-A30P user manual
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Inspiron 3268 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Small Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™ i7 i7-7700 3.6 GHz
  • - 8 GB DDR4-SDRAM 2400 MHz
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n)
  • - Windows 10 Home 64-bit
Long product name DELL Inspiron 3268 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Small Desktop PC Black :
The long product name of DELL Inspiron 3268 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Small Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7700 (8MB Cache, 3.6 GHz), 8GB DDR4 2400MHz, 1TB HDD, DVD Super Multi, Gigabit LAN, Windows 10 Home 64-bit
More>>>
DELL Inspiron 3268 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Small Desktop PC Black:
The official description of DELL Inspiron 3268 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Small Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Discover a world of possibilities.

A modern, compact desktop designed to provide maximum power and take up minimum space.

Improved design, packed with impressive power.

Featuring an updated, contemporary design, the new Inspiron Small Desktop has been reimagined to enhance the enjoyment that comes with owning a Dell desktop.

Space-saving design: The new compact form factor has been reengineered to provide maximum power and take up minimum space.

Easy access: Optional optical drive, two super-speed USB 3.0 ports and 5-in-1 media card reader are all conveniently located up front for easy accessibility.

Undeniable performance with unlimited potential.

With a high-capacity hard drive, the latest Intel® processors, and improved system cooling, the Inspiron Small Desktop offers the PC performance you deserve.

Powerful processors: Built with the latest Intel® processors, you can expect fast, reliable performance and an exceptional PC experience.

Superior storage: With a high-capacity hard drive of up to 500GB, you’ll have plenty of space to safely store or backup photos, games, movies and more.

More memory: Get up to 4GB of UMA graphics memory with an optional performance graphics card from AMD Radeon.

Innovative improvements: An improved inlet airflow design allows optimal system cooling, so you can expect a quiet, efficient performance.

Your one-stop multimedia hub.

From basic computing needs, to the family’s digital library – ideal for storing photos, videos, important files, and more – to multimedia entertainment center, where you can stream movies, play DVDs and video games or listen to music, the Inspiron Small Desktop offers powerful and reliable performance, perfect for the living room or home office.

Built-in connectivity: Stay connected with the latest integrated 802.11ac wireless and Bluetooth technology.

Immersive audio: Enjoy 5.1 channel sound professionally tuned by Waves MaxxAudio® Pro for a truly immersive entertainment experience.

Enhanced entertainment: Easily connect to tablets, TVs or large displays for video streaming or casual gaming with convenient access to VGA, HDMI out and 6 USB ports.

Short summary description DELL Inspiron 3268 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Small Desktop PC Black:
This short summary of the DELL Inspiron 3268 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Small Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 3268, 3.6 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description DELL Inspiron 3268 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Small Desktop PC Black:
This is an auto-generated long summary of DELL Inspiron 3268 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Small Desktop PC Black based on the first three specs of the first five spec groups.

DELL Inspiron 3268. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Small Desktop. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
3.6 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
B0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Maximum internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x DIMM
Memory clock speed
2400 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, MMC+, SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Small Desktop
Placement supported
Vertical
Design
Water cooling system
No
Number of 3.5" bays
1
Number of 2.5" bays
1
Cable lock slot
Yes
Product colour *
Black
Performance
Motherboard chipset
Intel® H110
Compatible processor series
Intel® Celeron®, Intel® Pentium®
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Drivers included
Yes
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR338
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
97128
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
92.6 mm
Depth *
314.5 mm
Height *
293.1 mm
Weight *
4.4 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Cables included
AC
Manual
Yes
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2017-08-23 01:34:44
Uk has collected 4 expert reviews for DELL Inspiron 3268 Intel® Core™ i7 i7-7700 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Small Desktop PC Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%