DELL logo

DELL Inspiron I7437T-3759SLV laptop Intel® Core™ i7 i7-4500U 35.6 cm (14") Touchscreen Full HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 8 Enterprise Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28561
Info modified on:
24 Jan 2025, 20:40:52
Short summary description DELL Inspiron I7437T-3759SLV laptop Intel® Core™ i7 i7-4500U 35.6 cm (14") Touchscreen Full HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 8 Enterprise Silver:

DELL Inspiron I7437T-3759SLV, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description DELL Inspiron I7437T-3759SLV laptop Intel® Core™ i7 i7-4500U 35.6 cm (14") Touchscreen Full HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 8 Enterprise Silver:

DELL Inspiron I7437T-3759SLV. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8 Enterprise. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.