DELL logo

DELL Inspiron 14 Intel® Core™ i3 i3-2350M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18550
Info modified on:
27 Jan 2025, 08:41:45
Short summary description DELL Inspiron 14 Intel® Core™ i3 i3-2350M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic:

DELL Inspiron 14, Intel® Core™ i3, 2.3 GHz, 35.6 cm (14"), 4 GB, 500 GB, Windows 7 Home Basic

Long summary description DELL Inspiron 14 Intel® Core™ i3 i3-2350M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic:

DELL Inspiron 14. Processor family: Intel® Core™ i3, Processor: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Basic. Weight: 2.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.