DELL logo

DELL PowerEdge T150 server 2 TB Rack (4U) Intel Xeon E E-2314 2.8 GHz 16 GB DDR4-SDRAM

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12044
Info modified on:
19 May 2025, 14:02:40
Short summary description DELL PowerEdge T150 server 2 TB Rack (4U) Intel Xeon E E-2314 2.8 GHz 16 GB DDR4-SDRAM:

DELL PowerEdge T150, 2.8 GHz, E-2314, 16 GB, DDR4-SDRAM, 2 TB, Rack (4U)

Long summary description DELL PowerEdge T150 server 2 TB Rack (4U) Intel Xeon E E-2314 2.8 GHz 16 GB DDR4-SDRAM:

DELL PowerEdge T150. Processor family: Intel Xeon E, Processor frequency: 2.8 GHz, Processor model: E-2314. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: SATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Chassis type: Rack (4U)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.