location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude E5450 Intel® Core™ i5 i5-4210U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E5450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E5450-NL-SB82-REFURBISHED
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Latitude E5450 Intel® Core™ i5 i5-4210U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-4210U (3MB Cache, 1.7GHz)
  • - 35.6 cm (14") HD 1366 x 768 WLED
  • - 4GB (1600MHz) DDR3L-SDRAM & 500GB HDD
Long product name DELL Latitude E5450 Intel® Core™ i5 i5-4210U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of DELL Latitude E5450 Intel® Core™ i5 i5-4210U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4210U (3MB Cache, 1.7GHz), 4GB DDR3L-SDRAM, 500GB HDD, 35.6 cm (14") HD 1366 x 768 WLED, Intel HD Graphics 4400, LAN, WLAN, Webcam, Windows 10 Pro 64-bit
More>>>
DELL Latitude E5450 Intel® Core™ i5 i5-4210U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
The official description of DELL Latitude E5450 Intel® Core™ i5 i5-4210U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Smart. Sleek. Secure.
Work from anywhere with a fully featured, beautifully designed 14” laptop that’s secure, manageable and reliable.

Operating system
Available with Windows 7 Professional or Windows 8.1 - Run your most demanding applications smoothly with Windows 8.1 Pro.

Built for work. Designed to impress.
Thin and light for mobile productivity: Introducing Dell’s thinnest and lightest mainstream laptop yet. With all-day battery life, you can stay productive wherever your work takes you with the Dell Latitude 14 5000 Series.

Full features for business professionals: Get the latest generation of Intel® Core™ processors, optional backlit keyboard, and the most options of ports, storage, connectivity and displays of any Latitude.

Premium design for a premium experience: Experience impressive beauty and durability with magnesium alloy LCD display options.

Discover the Latitude 5000 Series laptops
The world’s most secure business laptop is now thinner, lighter and packed with features to help you get more done.

Thoughtfully created for business professionals.
Durability you can depend on: Your Dell Latitude 14 5000 Series is built to last, with spill-proof keyboard and vigorous anodized hinge solution, plus an optional structure enhanced Magnesium display cover for touch models.

Elite connectivity experience: The Dell Latitude 5000 Series is compatible with the existing E-dock family of docking solutions, and also features optional WiGig docking technology (coming soon) and Intel® wireless display (WiDi) techonology, allowing everything on your laptop screen to be viewed simultaneously on a WiDi-enabled television or projector.

Open wide: Collaborate in a snap with an anodized 180-degree hinge solution that allows you to open up your laptop, and lay the monitor and keyboard flat on any surface.

Secure. Manageable. Reliable. Latitude.
The world’s most secure business laptops: Only Dell offers comprehensive encryption, leading authentication and leading-edge malware prevention from a single source. Dell DDP|E protects your data across all endpoints, including external media, self-encrypting drives and in public cloud storage. DDP | Security Tools offers advanced authentication options to help you keep unauthorized users out of your data. Dell takes a new approach to malware prevention by protecting your data and users from all untrusted content with DDP | Protected Workspace.

The most manageable business laptops: Dell Latitude laptops are the world’s most manageable with Dell-unique vPro capabilities for one-to-many, remote BIOS updates and hard drive wipe. Superior management is a must, so increase efficiency by reducing time spent on manual and error-prone tasks through the new Dell Client Command Suite – our free automation tools to lower IT costs.

Outstanding reliability you can trust: More durable than its predecessor, and part of the most durable laptop family, the new Dell Latitude 14 5000 Series undergoes extensive testing to ensure it can survive your everyday workday, and features premium materials like enhanced hinge structure and optional magnesium alloy. Enjoy a consistent experience with E-Family docking and common power adapters for the 6th generation of Latitude. Plus, they’re backed by enterprise-level service and support for peace of mind.

Short summary description DELL Latitude E5450 Intel® Core™ i5 i5-4210U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the DELL Latitude E5450 Intel® Core™ i5 i5-4210U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude E5450, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Latitude E5450 Intel® Core™ i5 i5-4210U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of DELL Latitude E5450 Intel® Core™ i5 i5-4210U Laptop 35.6 cm (14") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Latitude E5450. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Refurbished
Yes
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
WLED
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4210U
Processor cores
2
Processor threads
4
Processor boost frequency
2.7 GHz
Processor frequency *
1.7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4200 Mobile series
Processor codename
Haswell
Bus type
DMI2
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card ID
0xA16
Graphics card Open GL support
Yes
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Bluetooth Low Energy (BLE)
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1EF
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Processor ARK ID
81016
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
51 Wh
Battery voltage
7.4 V
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.34 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 10668 m
Certificates
Certification
BFR, PVC
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
334.9 mm
Depth
231.2 mm
Height (rear)
2.29 cm
Weight *
1.81 kg