location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Vostro 470 MT Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Vostro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
470
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
470 MT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D470-3717
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063233717
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:47:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Vostro 470 MT Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Core™ i5 i5-3450 3.1 GHz
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD±RW
  • - Intel® HD Graphics 2500
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Windows 7 Professional 64-bit
Long product name DELL Vostro 470 MT Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black :
The long product name of DELL Vostro 470 MT Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3450 (3.1 GHz), 4GB DDR3 SDRAM, 500GB HDD, Intel HD Graphics 2500, Wi-Fi 802.11 b/g/n, Bluetooth 4.0, DVD±RW, Windows 7 Professional 64-bit
More>>>
DELL Vostro 470 MT Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:
The official description of DELL Vostro 470 MT Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Master today. Conquer tomorrow.
Starting with a 3rd Generation Intel® Core™ i5 processor, this desktop PC has the commanding power to meet the growing organization's needs of tomorrow.

Energize your professional life.
Propel your organization into exciting new territory with the commanding power and expandability you need to make your mark.

Power forward.
Excel with the horsepower and multitasking capability of 3rd Generation Intel® Core™ processors. Even boot up amazingly fast.

Watch with amazement.
Experience powerful visuals and easily run graphics-intensive applications with advanced performance graphics and an integrated graphics card.

Plan to expand.
The Vostro 470 is designed for expandability as your organization grows. Easily upgrade to as much as 3TB of hard drive storage capacity and up to 32GB of fast DDR3 memory. (Up to 2TB of hard drive storage capacity and 12GB DDR3 memory available at point-of-sale.)

Connect to a world of power.
Your Vostro 470 comes with the latest connectivity features built right in — including WiFi, Bluetooth® 4.0 and four USB 3.0 ports.

Short summary description DELL Vostro 470 MT Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:
This short summary of the DELL Vostro 470 MT Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Vostro 470 MT, 3.1 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description DELL Vostro 470 MT Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black:
This is an auto-generated long summary of DELL Vostro 470 MT Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black based on the first three specs of the first five spec groups.

DELL Vostro 470 MT. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3450. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3450
Processor cores
4
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
3.1 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3400 Desktop series
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
77 W
Tcase
67.4 °C
PCI Express slots version
3.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
Number of processors installed
1
Stepping
E1
CPU multiplier (bus/core ratio)
31
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Non-ECC
Yes
Memory channels
Dual-channel
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
3.5"
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Combo headphone/mic port
No
S/PDIF out port
Yes
DC-in jack
Yes
SmartCard slot
No
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
1
Mini PCI Express slots
1
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Design
Number of 3.5" bays
3
Number of 5.25" bays
2
Product colour *
Black
Performance
Motherboard chipset
Intel® H77 Express
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel HD Graphics
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2011D
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
65511
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
175 mm
Depth *
360 mm
Height *
400 mm
Packaging content
Display included *
No
Mouse included
No
Keyboard included
No
Numeric keypad
No
Cables included
AC
AC adapter included
No
Other features
Optical drives quantity
1
Windows keys
No
LightScribe
No
Cooling type
Active
Intel® Virtualization Technology (Intel® VT)
VT-x
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:03:23
Uk has collected 3 expert reviews for DELL Vostro 470 MT Intel® Core™ i5 i5-3450 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Mini Tower PC Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
itproportal.com
Updated:
2016-11-14 20:03:23
Business systems are often defined not just by how quickly they complete their assigned tasks, but how quickly the systems themselves get to market. For that reason, the Dell Vostro 470 deserves some significant plaudits: This is one of the first professi...
Good Ivy Bridge processor, Strong performance across applications, Can handle modest gaming duties too, Decent range of ports...
Bad Default warranty only covers one year, 350W PSU is weak for upgrade potential...
Bottom line The Dell Vostro 470 sets a fine new standard for Ivy Bridge business PCs on traditional processing and graphics challenges alike. The Vostro won't entirely fit the bill for all heavy-duty drafting and rendering – you'll want a system with a dedicated wo...
80%
pcmag.com
Updated:
2016-11-14 20:03:23
Business systems are often defined not just by how quickly they complete their assigned tasks, but how quickly the systems themselves get to market. For that reason, the Dell Vostro 470 deserves some significant plaudits: This is one of the first professi...
Good Up-to-date hardware. Strong performance across applications. Fairly expandable.
Bad Default warranty covers only one year...
Bottom line The Dell Vostro 470 delivers fine performance and a robust-enough feature set to be your go-to sub-$1,000 business PC of choice...
80%