DELL OptiPlex 7040, 3.7 GHz, Intel® Core™ i3, i3-6100, 4 GB, 500 GB, Windows 10 Pro
DELL OptiPlex 7040. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Form factor: SFF. Product type: PC. Product colour: Black