location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron 15R SE Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7730M Windows 8 Aluminium, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15R SE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN15S16
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6369
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Inspiron 15R SE Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7730M Windows 8 Aluminium, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Special edition Laptop Clamshell Aluminium, Black
  • - Intel® Core™ i7 i7-3632QM 2.2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 1 TB HDD DVD Super Multi
  • - AMD Radeon HD 7730M 2 GB Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 48 Wh 90 W
  • - Windows 8 64-bit
Long product name DELL Inspiron 15R SE Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7730M Windows 8 Aluminium, Black :
The long product name of DELL Inspiron 15R SE Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7730M Windows 8 Aluminium, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-3632QM Processor (6M Cache, up to 3.20 GHz), Intel HM77, 15.6" HD LED 1366 x 768, 8GB DDR3 1600MHz, 1TB SATA HDD, AMD Radeon HD 7730M 2GB, DVD Super Multi, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 8 64-bit
More>>>
DELL Inspiron 15R SE Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7730M Windows 8 Aluminium, Black:
The official description of DELL Inspiron 15R SE Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7730M Windows 8 Aluminium, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power your entertainment.
Experience performance like never before. Power your movies, music and games with up to 8GB of memory, enabled with Intel® Wireless Display (WiDi) and other high-performance options.

Seeing is believing.
Enjoy smooth video playback and sharp image quality with 2GB of discrete graphics, optional Blu-Ray, HD webcam and a Full HD (1080p) display.

Hear every detail.
You won’t believe your ears. Built-in Skullcandy™ stereo speakers and Waves MaxxAudio® 4 technology let you experience your music library, movie dialogue and webchats in a completely new way.

Turns on instantly.
With an optional mSATA Flash memory drive (32GB) and Intel® Rapid Start Smart Response Technology, you can go from sleep mode to checking email, surfing the web and listening to music in seconds.

Design that goes great with you.
With a premium Stealth Black anodized aluminum exterior with matching palm rest, Inspiron™ 15R Special Edition pairs the look you want with the power you demand.

Complete your Inspiron 15R Special Edition experience
Your Inspiron™ 15R Special Edition is just the start. Look for these great additions when finalizing your purchase.

Software
Your Inspiron™ comes preloaded with Skype™ for video chatting, McAfee® AntiVirus, and lots more. Add software during checkout to turn your creative vision into reality.

Services
We’re here and ready to help. You can customise a suite of services just right for you.

Accessories
Whether you want accessories for work or play, you’ll find what you need at Dell.com. Add our recommended electronics and accessories during checkout.

Short summary description DELL Inspiron 15R SE Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7730M Windows 8 Aluminium, Black:
This short summary of the DELL Inspiron 15R SE Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7730M Windows 8 Aluminium, Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron 15R SE, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 15R SE Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7730M Windows 8 Aluminium, Black:
This is an auto-generated long summary of DELL Inspiron 15R SE Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7730M Windows 8 Aluminium, Black based on the first three specs of the first five spec groups.

DELL Inspiron 15R SE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Aluminium, Black

Design
Product type *
Laptop
Product colour *
Aluminium, Black
Form factor *
Clamshell
Market positioning
Special edition
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
Not supported
LED backlight
Yes
Native aspect ratio
16:9
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3632QM
Processor cores
4
Processor threads
8
Processor boost frequency
3.2 GHz
Processor frequency *
2.2 GHz
System bus rate
5 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
Socket 1224
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3600 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
22
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD size
2.5"
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MMC+, MS PRO, MSXC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
AMD Radeon HD 7730M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card ID
0x166
Number of discrete graphics cards installed
1
Audio
Audio system
Waves MaxxAudio 4.0
Number of built-in speakers
1
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Data network
Not supported
4G WiMAX
No
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4a
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel HM77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel Smart Connect Technology
No
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B)
Supported instruction sets
AVX
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
71458
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity *
48 Wh
Power
AC adapter power
90 W
Security
Cable lock slot
Yes
Password protection
Yes
Weight & dimensions
Width
378 mm
Depth
252 mm
Height (front)
3.03 cm
Height (rear)
3.41 cm
Weight *
2.77 kg
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
8 GB
Source Testseek summary Average rating
Reviews
Updated:
2014-06-29 01:41:36
Uk has collected 46 expert reviews for DELL Inspiron 15R SE Intel® Core™ i7 i7-3632QM Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7730M Windows 8 Aluminium, Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
digitalversus.com
Updated:
2014-06-29 01:41:35
The Dell Inspiron 15R Special Edition is a 15.6" laptop that boasts finer materials and more powerful components than the standard Inspiron 15R. But will that be enough to...
Good Stays quiet, Good gaming capabilities, Decent battery life, Low heat, Good processor, Large touchpad...
Bad Extremely mediocre screen with reflections galore, Could be more responsive (startup > 1 minute), No numeric keypad, Speakers saturate quickly...
Bottom line This 15.6" laptop comes with a nicely finished chassis, excellent connectivity, good performance from the processor and video card, and decent battery life. Unfortunately, the bad speakers and heinous screen quality bring its overall score down to a bland...
60%
techadvisor.co.uk
Updated:
2014-06-29 01:41:35
In a world full of sleek and slim Ultrabooks, the Dell Inspiron 15R 7520 looks enormous. This 15.6-inch laptop is bulky, heavy (3.3kg), and not terribly stylish. But it does have some surprises under the hood - namely, four USB 3.0 ports, a full HD scr...
Bottom line The Dell Inspiron 15R 7520 might fly under your radar amidst all the superskinny Ultrabooks that are zipping around, but it's worth a look if style and weight aren't major concerns for you. It offers an excellent screen (most Ultrabooks don't), sturdy...
80%
bit.com.au
Updated:
2014-06-29 01:41:35
While this laptop is promoted as an "entertainment center" by Dell, it might be something to coinsider if you need a laptop for work and for play.] When you're spending almost $1500 on a laptop, it wouldn't be unreasonable to expect a little luxury...
Bottom line It doesn't look "special", but a luscious display and top-notch specification mean the Dell Inspiron 15R Special Edition is only a whisker behind the top-of-the-class Asus. Read the review.PerformanceBattery LifeFeatures & DesignValue for MoneyOverallSpec...
83%
alphr.com
Updated:
2014-06-29 01:41:36
When you're spending almost £900 on a laptop, it wouldn't be unreasonable to expect a little luxury. Yet despite the Special Edition tag, this Inspiron doesn't look luxurious. It's clad in thick, dowdy plastic, and finished in a rather naff honeycomb text...
Bottom line Plasticky build and plain looks mask a luscious display and top-notch specification - the Dell is a fine all-rounder...
83%
pocket-lint.com
Updated:
2014-06-29 01:41:36
Amid the swathes of attractive and slim Ultrabooks currently spilling out into the market, Dell has gone against the trend and introduced the second generation of its Inspiron range. The Inspiron 15R SE is a wedge of chunky plastic that isn't immediat...
Good Full HD (1920x1080) resolution screen, affordable, USB 3.0, 8GB RAM, 2GB graphics card...
Bad Plastic build quality, bulky construction, feels cheap, can be slow to load, bloatware...
Bottom line It might not be the prettiest of laptops, but for the money the Inspiron 15R SE punches way above its weight in the power department. A great all-round desktop replacement or family laptop that will deal with almost anything you throw at it...
80%
futurefive.co.nz
Updated:
2020-06-20 09:09:52
The Dell Inspiron is a very good all-round, if slightly heavy, laptop. It is equipped with an Intel Core i5 3612QM processor, AMD Radeon HD 7730M discrete graphics card and 4GB RAM.The keys on the Dell Inspiron have a nice soft feel, which is great for a...
0%
notebookreview.com
Updated:
2014-06-29 01:41:35
The Dell Inspiron 15R Special Edition laptop straddles the line between the company's budget friendly Inspiron line and their more premium but higher priced XPS series. The most recent Special Edition model, the Inspiron 15R 7520, sports the new Windows 8...
Good Beautiful 1920 x 1080 Full HD Screen, Base configuration specs are very generous for the price, Sturdy build quality and aluminum finish helps looks, AMD 7730M graphics provides some gaming ability, stays cool...
Bad Thick and bulky with a weight of 6.4lbs, Battery life is limited to around 3 hours, Slow 5400RPM hard drive is standard...
Bottom line While financial reports suggest Dell seems to be floundering a bit in the PC market space as a whole (losing market share to Lenovo, HP and others) the Inspiron 15R Special Edition is one of the bright spots in the Texas company's lineup. The starting pri...
71%
pcworld.com_techhive.com
Updated:
2014-06-29 01:41:35
In a world full of sleek and slim Ultrabooks, the Dell Inspiron 15R 7520 looks enormous. This 15.6-inch laptop is bulky, heavy (7.4 pounds), and not terribly stylish. But it does have some surprises under the hood—namely, four USB 3.0 ports, a full HD scr...
Good Excellent full HD screen, Good overall performance, Not very stylish...
Bad Heavy...
Bottom line It may not be an Ultrabook, but it packs a wallop under the hood...
80%
pcmag.com
Updated:
2014-06-29 01:41:36
Dell's Inspiron Special Edition laptops are souped-up versions of the company's popular everyday computing laptop line, offering Ivy Bridge technology, discrete graphics, and a somewhat hipper look. The Dell Inspiron 15R Special Edition (7520) ($1099.99 d...
Good Solid Core i7 performance. Switchable graphics. Fully loaded.
Bad So-so battery life. Bloatware. Bulky...
Bottom line The Dell Inspiron 15R Special Edition is a well appointed media laptop that delivers fast frame rates and is powered by the latest Intel Core i7 Ivy Bridge technology. Battery life is middling, however, and the 15-inch chassis has some heft to it...
80%
Laptopmag.com
Updated:
2014-06-29 01:41:36
The Dell Inspiron Special Edition series promises a compelling multimedia experience along with a few extra bells and whistles. While not as svelte as Dell's XPS notebooks, the 15R SE (starting at $799) delivers more power and premium features than th...
Good Attractive design with customizable lids, Skullcandy speakers, Good graphics performance, Fairly fast boot time...
Bad Short battery life, Relatively heavy...
Bottom line The Dell Inspiron 15R SE combines a crisp, full HD display, Skullcandy speakers and solid performance in a customizable 15-inch notebook.
70%
notebookcheck.net
Updated:
2014-06-29 01:41:36
The Inspiron Series R features plastic construction, the Inspiron Serie R Special Edition on the other hand sports an anodized aluminum display lid and palm rest. This improves the feel of the unit and provides more rigidity. A non-glare FullHD-display is...
Good interchangeable display lids, sturdy surfaces, 4x USB 3.0 and Bluray optical drive, 1 year inhome service, solid input devices, brigth, nonglare HDDisplay, decent speakers...
Bad soso built quality, heats up under load, short battery life...
Bottom line Inspiron 15R Special EditionThe Inspiron 15R Special Edition is designed to appeal predominately to the performance-oriented crowd. Dell spruced up the chassis with aluminum components and installed more powerful hardware to differentiate the model from t...
82%
networkworld.com
Updated:
2020-06-20 09:09:52
Have you picked up your laptop lately? If it's getting long in the tooth, it's probably as heavy as it is slow. Fortunately there's no better time to look for a more portable and modern machine than during the holidays. Even if you can't find a year-end d...
0%