location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Inspiron One 2330 Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7650A Windows 8 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Inspiron One
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2330
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AIO23I5_610LCT
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:46:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Inspiron One 2330 Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7650A Windows 8 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black, Silver
  • - Intel® Core™ i5 i5-3330S 2.7 GHz
  • - Touchscreen 58.4 cm (23") Full HD 1920 x 1080
  • - 6 GB DDR3-SDRAM 1600 MHz 1 x 2 + 1 x 4 GB
  • - 1 TB HDD DVD±RW Card reader integrated
  • - AMD Radeon HD 7650A Intel® HD Graphics 2500
  • - 1280 x 720 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 8 64-bit
Warranty: 1 year
Long product name DELL Inspiron One 2330 Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7650A Windows 8 Black, Silver :
The long product name of DELL Inspiron One 2330 Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7650A Windows 8 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23", 1920x1080, 16:9, Intel Core i5-3330s, DDR3 6GB (1600MHz), HDD 1TB (7200RPM) SATA, Radeon HD 7650A, DVD+/-RW, Bluetooth 4.0, Wi-Fi, Gigabit Ethernet, Windows 8 (64-bit)
More>>>
DELL Inspiron One 2330 Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7650A Windows 8 Black, Silver:
The official description of DELL Inspiron One 2330 Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7650A Windows 8 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Keep everyone engaged with movies and interactive fun on the Inspiron One 23 featuring a 23” optional touch screen.

Go for astounding performance.
Make your home entertainment experience riveting. Choose the unrelenting speed of up to 3rd Gen Intel Core i7 processors and be efficient with the new Windows 8 Pro operating system.

Dazzle your senses.
Get powerful video, vivid imagery and explosive sound with HD (high-definition) audio and optional AMD Radeon HD performance graphics.

Optimize Windows 8 Pro with a 23” touch screen.
Bring the best of productivity and entertainment right to your fingertips. Explore the multi-touch Windows 8 Pro experience by opting for the 58.4 cm Full HD touch screen.

Impeccable design for stylish living.
There’s no need for a separate monitor and tower. The slim, wall-mountable Inspiron One 23 all-in-one PC is designed to fit any room.

Get a big view with Full HD.
With its 23” Full HD optional touch screen display, your Inspiron One 23 will become the center of family fun. It’s ideal for entertainment, creative projects and interactive touch games.

Demand premium design.
Treat yourself to an aesthetically pleasing design, exacting details and superb features such as a sturdy yet sleek, die-cast aluminum pedestal.

Stay slim. Save space.
Keep your desk clutter-free with the space-saving, wall-mountable Inspiron One 23. Its slender profile looks sleek and modern — and the one-cord design makes setup a breeze.

Short summary description DELL Inspiron One 2330 Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7650A Windows 8 Black, Silver:
This short summary of the DELL Inspiron One 2330 Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7650A Windows 8 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Inspiron One 2330, 58.4 cm (23"), Full HD, Intel® Core™ i5, 6 GB, 1 TB, Windows 8

Long summary description DELL Inspiron One 2330 Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7650A Windows 8 Black, Silver:
This is an auto-generated long summary of DELL Inspiron One 2330 Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7650A Windows 8 Black, Silver based on the first three specs of the first five spec groups.

DELL Inspiron One 2330. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 7650A. Optical drive type: DVD±RW. Operating system installed: Windows 8. Product colour: Black, Silver

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3330S
Processor cores
4
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.7 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
22 nm
Processor operating modes
64-bit
Bus type
DMI
Processor codename
Ivy Bridge
Processor series
Intel Core i5-3300 Desktop Series
FSB Parity
No
PCI Express configurations
1x16, 2x8
Tcase
69.1 °C
CPU multiplier (bus/core ratio)
27
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
Yes
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Memory slots
2
Memory slots type
DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 2 + 1 x 4 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon HD 7650A
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2500
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x152
Audio
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Audio system
HD
Camera
Built-in camera *
Yes
Camera resolution
1280 x 720 pixels
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ports & interfaces
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
2
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
Black, Silver
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Bundled software
Microsoft Office Trial W8 McAfee
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Rapid Start Technology
No
Intel Smart Connect Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2011C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65510
Weight & dimensions
Width (with stand)
574 mm
Depth (with stand)
74.4 mm
Height (with stand)
385 mm
Weight (with stand)
7.34 kg
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Storage drive interface
Serial ATA
Source Testseek summary Average rating
Reviews
Updated:
2014-03-28 01:37:12
Uk has collected 34 expert reviews for DELL Inspiron One 2330 Intel® Core™ i5 i5-3330S 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7650A Windows 8 Black, Silver and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
Digitaltrends.com
Updated:
2014-03-28 01:37:12
The best all-in-one currently available is Dell's XPS One 27. Big, beautiful, powerful and packing a high-res display, the XPS One 27 has twice received four and a half stars from us, and earned an Editor's Choice in its most recent review . Few computers...
Good Attractive design, Supports HDMI-out and HDMI-in, Fast, well-rounded performance...
Bad Low-contrast display, Poor audio quality, System fan is annoying at load, Expensive for a 23-inch AIO, Affordable models lose performance advantage...
Bottom line Dell's Inspiron 23 is a confused product. On the one hand it's an Inspiron, and in the company's brand mythology that means affordable. Yet on the other, this clearly isn't an entry-level product. Pricing starts at $999, already more than most consumers...
65%
trustedreviews.com
Updated:
2014-03-28 01:37:12
What is the Dell Inspiron One 2330? Dell's Inspiron One series of desktop computers is aimed at making the PC a full on entertainment centre, rather than a dull grey office tool, locked away from sight in the study. Although Windows 8 and the touchscreen...
Good Attractive curved design, Blu-ray included, Well integrated touch features...
Bad Shimmering screen, Poor gaming performance for the price...
Bottom line Despite looking very stylish with its sleek curves and understated silver and black colour scheme, we find it pretty hard to offer the Dell Inspiron One 2330 a whole-hearted endorsement considering its price tag. With 3D performance that is just about acc...
60%
uk.hardware.info
Updated:
2014-03-28 01:37:12
Dell has certainly proven that they're capable of creating very nice all-in-ones recently, from the business-oriented OptiPlex 9010 AIO to for example the XPS 27 with its beautiful 2560x1440 screen. The Inspiron 2330 is a different beast, and should be...
Bottom line The Dell Inspiron One 23 / 2330 is a special all-in-one, that's the first thing that comes to mind when looking back at the tests. The performance falls a bit short, as it seems that the processor can't reach its full potential here. Then again, this sy...
0%
itreviews.com
Updated:
2014-03-28 01:37:12
The Dell Inspiron One 23 is an adequate all-in-one desktop PC; what sets it apart is an extraordinary set of input ports. If you have a need for composite AV in and VGA in on a touch screen all-in-one desktop, the Inspiron One 23 should be on the top of t...
Bottom line Need to hook your VCR up to a Windows 8 touch screen PC? Dell has the PC you want in the Dell Inspiron One 23...
60%
crn.com.au
Updated:
2014-03-28 01:37:12
With Windows 8 pushing touch into the spotlight, the market for touchscreen laptops, tablets and all-in-ones is set to skyrocket in the coming months.Dell has mobilised an entire range of new hardware for Microsoft's new operating system, including its re...
Bottom line There's much to like about Dell's Inspiron One 23. It has plenty of power, and the understated design both looks and feels the part.However, the Dell's display is an unsightly blot on an otherwise able and fully featured all-in-one. With plenty of rivals...
0%
pcauthority.com.au
Updated:
2014-03-28 01:37:12
With Windows 8 pushing touch into the spotlight, the market for touchscreen laptops, tablets and all-in-ones is set to skyrocket in the coming months. Dell has mobilised an entire range of new hardware in readiness for Microsoft's new operating system, an...
Bottom line There's much to like about Dell's Inspiron One 23. It has plenty of power, and the understated design both looks and feels the part. However, the Dell's display is an unsightly blot on an otherwise able and fully featured all-in-one. With plenty of riva...
67%
goodgearguide.com.au
Updated:
2014-03-28 01:37:12
Dell’s all-in-one PC line-up has matured significantly in the last few years. Look at the Studio One 19 from 2009, and compare it to 2012’s XPS One 27, and you’ll see how much has changed. Like the XPS One 27, the Dell Inspiron One 2330 has a design t...
Good Solid construction, simple design, Good value compared to iMac...
Bad No customisation when purchasing, No swivel or height adjustment on stand, Only premium models have discrete graphics, Blu-ray...
Bottom line Dell’s entry-level all-in-one PC is good value compared to the Apple iMac. You’re locked into four pre-built setups when buying, though, and features like Blu-ray are restricted to the more expensive models...
75%
techadvisor.co.uk
Updated:
2014-03-28 01:37:12
Dell’s all-in-one PC line-up has matured significantly in the last few years. Look at the Studio One 19 from 2009, and compare it to 2012’s XPS One 27, and you’ll see how much has changed. Take a look at Group test: what's the best all-in-one PC? Dell...
Bottom line Dell’s entry-level all-in-one PC is good value compared to the Apple iMac. You’re locked into four pre-built setups when buying, though, and features like Blu-ray are restricted to the more expensive models...
70%
goodgearguide.com.au
Updated:
2014-03-28 01:37:12
Dell’s all-in-one PC line-up has matured significantly in the last few years. Look at the Studio One 19 from 2009, and compare it to 2012’s XPS One 27, and you’ll see how much has changed. Like the XPS One 27, the Dell Inspiron One 2330 has a design t...
Good Solid construction, simple design, Good value compared to iMac...
Bad No customisation when purchasing, No swivel or height adjustment on stand, Only premium models have discrete graphics, Blu-ray...
Bottom line Dell's entry-level all-in-one PC is good value compared to the Apple iMac. You're locked into four pre-built setups when buying, though, and features like Blu-ray are restricted to the more expensive models...
75%
alphr.com
Updated:
2014-03-28 01:37:12
With Windows 8 pushing touch into the spotlight, the market for touchscreen laptops, tablets and all-in-ones is set to skyrocket in the coming months. Dell has mobilised an entire range of new hardware in readiness for Microsoft's new operating system, an...
Bottom line Superb build, fine design and oodles of connectivity, but the average quality display proves a major disappointment...
67%
computershopper.com
Updated:
2014-03-28 01:37:12
& Design The Dell Inspiron 23 is sleek, fast, and flexible. It's sleek because the all-in-one desktop's display features edge-to-edge glass and measures only a half an inch thick—Dell calls it the thinnest 23-inch all-in-one (AIO) on the market. It's...
Good Sleek, simple design, Speedy performance, Touch screen can tilt until flat...
Bad No optical drive, Fn keys not reverse-mapped...
Bottom line The Inspiron 23 boasts a sleek design, speedy performance, and a flexible touch screen that lets the system look and act like a tethered Windows tablet. It's a winner among all-in-ones...
40%
pcmag.com
Updated:
2014-03-28 01:37:12
The Dell Inspiron One 23 is an adequate all-in-one desktop PC; what sets it apart is an extraordinary set of input ports. If you have a need for composite AV in and VGA in on a touch screen all-in-one desktop, the Inspiron One 23 should be on the top of t...
Good 10-finger touch screen. 1080p HD screen. 15-month McAfee protection. WiDi compatible. Clean desktop mode. Plethora of inputs: HDMI-in, VGA-in/out, Composite AV video in.
Bad No Blu-ray. Needs height adjustment. Duller colors on monitor. USB 3.0 ports aren't blue. Weak integrated graphics...
Bottom line If you have a need for composite AV in and VGA in on a touch screen all-in-one desktop, the Inspiron One 23 should be on the top of the list. If you don't need this admittedly specialized set of inputs, then there are other more attractive AIO PC choices...
70%
techworld.com
Updated:
2014-03-28 01:37:12
Dell’s all-in-one PC line-up has matured significantly in the last few years. Look at the Studio One 19 from 2009, and compare it to 2012’s XPS One 27, and you’ll see how much has changed.Like the XPS One 27, the Dell Inspiron One 2330 has a design th...
Bottom line Dell’s entry-level all-in-one PC is good value compared to the Apple iMac. You’re locked into four pre-built setups when buying, though, and features like Blu-ray are restricted to the more expensive models...
0%