DELL logo

DELL E Series E2014H computer monitor 49,5 cm (19.5") 1600 x 900 pixels LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55246
Info modified on:
14 Mar 2024, 17:58:37
Short summary description DELL E Series E2014H computer monitor 49,5 cm (19.5") 1600 x 900 pixels LED Black:

DELL E Series E2014H, 49,5 cm (19.5"), 1600 x 900 pixels, LED, LED, 5 ms, Black

Long summary description DELL E Series E2014H computer monitor 49,5 cm (19.5") 1600 x 900 pixels LED Black:

DELL E Series E2014H. Display diagonal: 49,5 cm (19.5"), Display resolution: 1600 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.