DELL logo

DELL Vostro 5581 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23551
Info modified on:
22 Jan 2025, 06:24:05
Short summary description DELL Vostro 5581 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

DELL Vostro 5581, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description DELL Vostro 5581 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 128 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:

DELL Vostro 5581. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.