DELL logo

DELL 555-BBPZ network card Internal WLAN / Bluetooth 867 Mbit/s

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52314
Info modified on:
08 May 2025, 14:34:20
Short summary description DELL 555-BBPZ network card Internal WLAN / Bluetooth 867 Mbit/s:

DELL 555-BBPZ, Internal, Wireless, Mini PCI Express, WLAN / Bluetooth, 867 Mbit/s, Green

Long summary description DELL 555-BBPZ network card Internal WLAN / Bluetooth 867 Mbit/s:

DELL 555-BBPZ. Internal. Connectivity technology: Wireless, Host interface: Mini PCI Express, Interface: WLAN / Bluetooth. Maximum data transfer rate: 867 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). Product colour: Green

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.