DELL Latitude E5540, Intel® Core™ i5, 1.9 GHz, 39.6 cm (15.6"), 4 GB, 500 GB, Grey
DELL Latitude E5540. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics 4400. Product colour: Grey