DELL logo

DELL Inspiron 15R Intel® Core™ i3 i3-380M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34194
Info modified on:
28 Jan 2025, 10:33:23
Short summary description DELL Inspiron 15R Intel® Core™ i3 i3-380M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black:

DELL Inspiron 15R, Intel® Core™ i3, 2,53 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 15R Intel® Core™ i3 i3-380M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5470 Windows 7 Home Premium Black:

DELL Inspiron 15R. Processor family: Intel® Core™ i3, Processor model: i3-380M, Processor frequency: 2,53 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 5470. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,65 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.