DELL logo

DELL OptiPlex 7010 Plus Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11074
Info modified on:
17 May 2024, 00:26:23
Short summary description DELL OptiPlex 7010 Plus Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black:

DELL OptiPlex 7010 Plus, Intel® Core™ i7, i7-13700, 16 GB, 256 GB, DVD±RW, Windows 11 Pro

Long summary description DELL OptiPlex 7010 Plus Intel® Core™ i7 i7-13700 16 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro SFF PC Black:

DELL OptiPlex 7010 Plus. Processor family: Intel® Core™ i7, Processor model: i7-13700. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.