DELL logo

DELL 490-BCGD graphics card NVIDIA Quadro K2200 4 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117532
Info modified on:
21 Oct 2022, 10:14:32
Short summary description DELL 490-BCGD graphics card NVIDIA Quadro K2200 4 GB GDDR5:

DELL 490-BCGD, Quadro K2200, 4 GB, GDDR5, 128 bit, 3840 x 2160 pixels, PCI Express x16

Long summary description DELL 490-BCGD graphics card NVIDIA Quadro K2200 4 GB GDDR5:

DELL 490-BCGD. Graphics processor family: NVIDIA, Graphics processor: Quadro K2200. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 3840 x 2160 pixels. DirectX version: 11.2, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.