DELL logo

DELL PE1521VL 39.6 cm (15.6") Sleeve case Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54773
Info modified on:
01 Jun 2022, 15:51:06
Short summary description DELL PE1521VL 39.6 cm (15.6") Sleeve case Black:

DELL PE1521VL, Sleeve case, 39.6 cm (15.6"), 360 g

Long summary description DELL PE1521VL 39.6 cm (15.6") Sleeve case Black:

DELL PE1521VL. Case type: Sleeve case, Maximum screen size: 39.6 cm (15.6"). Weight: 360 g. Surface coloration: Monochromatic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.