location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 403-BBPV internal solid state drive Half-Height/Half-Length (HH/HL) 1.6 TB PCI Express 3.0 NVMe V-NAND

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
403-BBPV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
403-BBPV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184035191
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2020 09:49:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 403-BBPV internal solid state drive Half-Height/Half-Length (HH/HL) 1.6 TB PCI Express 3.0 NVMe V-NAND
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.6 TB Half-Height/Half-Length (HH/HL) PCI Express 3.0
  • - V-NAND NVMe 1.2
  • - Component for: Server/workstation
Long product name DELL 403-BBPV internal solid state drive Half-Height/Half-Length (HH/HL) 1.6 TB PCI Express 3.0 NVMe V-NAND :
The long product name of DELL 403-BBPV internal solid state drive Half-Height/Half-Length (HH/HL) 1.6 TB PCI Express 3.0 NVMe V-NAND. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.6TB NVMe Mix Use Express Flash HHHL
More>>>
DELL 403-BBPV internal solid state drive Half-Height/Half-Length (HH/HL) 1.6 TB PCI Express 3.0 NVMe V-NAND:
The official description of DELL 403-BBPV internal solid state drive Half-Height/Half-Length (HH/HL) 1.6 TB PCI Express 3.0 NVMe V-NAND as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase the storage capacity of your Dell™ System with 1.6TB Solid State Drive from Dell. It boasts a storage capacity of up to 1.6TB, enabling users to store large amounts of data.

Short summary description DELL 403-BBPV internal solid state drive Half-Height/Half-Length (HH/HL) 1.6 TB PCI Express 3.0 NVMe V-NAND:
This short summary of the DELL 403-BBPV internal solid state drive Half-Height/Half-Length (HH/HL) 1.6 TB PCI Express 3.0 NVMe V-NAND data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 403-BBPV, 1.6 TB, Half-Height/Half-Length (HH/HL)

Long summary description DELL 403-BBPV internal solid state drive Half-Height/Half-Length (HH/HL) 1.6 TB PCI Express 3.0 NVMe V-NAND:
This is an auto-generated long summary of DELL 403-BBPV internal solid state drive Half-Height/Half-Length (HH/HL) 1.6 TB PCI Express 3.0 NVMe V-NAND based on the first three specs of the first five spec groups.

DELL 403-BBPV. SSD capacity: 1.6 TB, SSD form factor: Half-Height/Half-Length (HH/HL), Component for: Server/workstation

Features
NVMe version
1.2
SSD form factor *
Half-Height/Half-Length (HH/HL)
SSD capacity *
1.6 TB
Interface *
PCI Express 3.0
NVMe *
Yes
Memory type *
V-NAND
Component for *
Server/workstation
Features
Compatible products
- PowerEdge R6415 - PowerEdge R730XD - PowerEdge FC640 - PowerEdge M640 VRTX - PowerEdge T640 - PowerEdge R940xa - PowerEdge R730 - PowerEdge C6420 - PowerEdge C4140 - PowerEdge R840 - PowerEdge R6525 - PowerEdge R740 - PowerEdge R740xd2 - PowerEdge R6515 - PowerEdge FC430 - PowerEdge FC630 - PowerEdge MX840C - PowerEdge R7515 - PowerEdge R7525 - PowerEdge R930 - PowerEdge FX2 - PowerEdge R940 - PowerEdge R7425 - PowerEdge FC830 - PowerEdge R540 - PowerEdge C6525 - PowerEdge VRTX - PowerEdge R440 - PowerEdge C6320P - PowerEdge MX740C - PowerEdge R630 - PowerEdge R640 - PowerEdge T630 - PowerEdge R740XD - PowerEdge R7415
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)