DELL logo

DELL OptiPlex 3020 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower PC Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22049
Info modified on:
26 Jun 2024, 06:32:55
Short summary description DELL OptiPlex 3020 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower PC Black, Silver:

DELL OptiPlex 3020, 3.3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description DELL OptiPlex 3020 Intel® Core™ i5 i5-4590 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Mini Tower PC Black, Silver:

DELL OptiPlex 3020. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor: i5-4590. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 290 W. Form factor: Mini Tower. Product type: PC. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.