DELL OptiPlex 3080, 3,4 GHz, Intel® Pentium® Gold, G6400T, 8 GB, 256 GB, Windows 10 Pro
DELL OptiPlex 3080. Processor frequency: 3,4 GHz, Processor family: Intel® Pentium® Gold, Processor model: G6400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 610. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: MFF. Product type: Mini PC. Product colour: Black