DELL logo

DELL PowerEdge R415 server 1 TB Rack (1U) AMD Opteron 2.8 GHz 16 GB DDR3-SDRAM

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36093
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL PowerEdge R415 server 1 TB Rack (1U) AMD Opteron 2.8 GHz 16 GB DDR3-SDRAM:

DELL PowerEdge R415, 2.8 GHz, 16 GB, DDR3-SDRAM, 1 TB, DVD±RW, Rack (1U)

Long summary description DELL PowerEdge R415 server 1 TB Rack (1U) AMD Opteron 2.8 GHz 16 GB DDR3-SDRAM:

DELL PowerEdge R415. Processor family: AMD Opteron, Processor frequency: 2.8 GHz. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 4 x 4 GB. Total storage capacity: 1 TB, HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Chassis type: Rack (1U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.