DELL logo

DELL 1250c Colour 600 x 600 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57703
Info modified on:
30 May 2023, 12:08:47
Short summary description DELL 1250c Colour 600 x 600 DPI A4:

DELL 1250c, LED, Colour, 600 x 600 DPI, A4, 10 ppm, Black

Long summary description DELL 1250c Colour 600 x 600 DPI A4:

DELL 1250c. Print technology: LED, Colour. Maximum duty cycle: 30000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 10 ppm. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.