location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse Z90S7 1.5 GHz Windows Embedded Standard 7 1.12 kg Black G-T52R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z90S7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
909704-74L show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Dell Wyse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 12:12:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dell Wyse Z90S7 1.5 GHz Windows Embedded Standard 7 1.12 kg Black G-T52R
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD G G-T52R 1.5 GHz
  • - 4 GB DDR3-SDRAM
  • - 8 GB Flash
  • - AMD Radeon HD 6310
  • - Ethernet LAN
  • - Windows Embedded Standard 7
  • - EPEAT Silver, ENERGY STAR
Long product name Dell Wyse Z90S7 1.5 GHz Windows Embedded Standard 7 1.12 kg Black G-T52R :
The long product name of Dell Wyse Z90S7 1.5 GHz Windows Embedded Standard 7 1.12 kg Black G-T52R. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z90S7 - 1.5GHz AMD G-T52R, 8GB Flash, 4GB RAM, AMD Radeon HD 6310, Gigabit Ethernet, Windows Embedded Standard 7
More>>>
Dell Wyse Z90S7 1.5 GHz Windows Embedded Standard 7 1.12 kg Black G-T52R:
The official description of Dell Wyse Z90S7 1.5 GHz Windows Embedded Standard 7 1.12 kg Black G-T52R as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Wyse Z90S7 is a very high-performance Windows Embedded Standard 7 thin client for virtual desktop environments. Featuring an AMD G-T52R 1.5GHz and a revolutionary, unified engine that eliminates performance constraints, the Z90S7 achieves incredible speed and power for processing-intensive embedded Windows applications, rich graphics and HD video. With the Z90S7, you can take a unit from box to productivity in minutes. Just select the desired configuration and the Z90S7 does the rest automatically—no need to re-boot. And with Microsoft Windows Embedded Device Manager connectivity, you can leverage your existing Microsoft System Center Configuration Manager platform. The Z90S7 is an ideal thin client for demanding virtual desktop or cloud applications.

Short summary description Dell Wyse Z90S7 1.5 GHz Windows Embedded Standard 7 1.12 kg Black G-T52R:
This short summary of the Dell Wyse Z90S7 1.5 GHz Windows Embedded Standard 7 1.12 kg Black G-T52R data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse Z90S7, 1.5 GHz, AMD G, G-T52R, 0.5 MB, 4 GB, DDR3-SDRAM

Long summary description Dell Wyse Z90S7 1.5 GHz Windows Embedded Standard 7 1.12 kg Black G-T52R:
This is an auto-generated long summary of Dell Wyse Z90S7 1.5 GHz Windows Embedded Standard 7 1.12 kg Black G-T52R based on the first three specs of the first five spec groups.

Dell Wyse Z90S7. Processor frequency: 1.5 GHz, Processor family: AMD G, Processor model: G-T52R. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Maximum internal memory: 4 GB. Total storage capacity: 8 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6310, Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)

Processor
Processor frequency *
1.5 GHz
Processor family
AMD G
Processor model
G-T52R
Processor cores
1
L2 cache
0.5 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory
4 GB
Storage
Total storage capacity *
8 GB
Storage media *
Flash
Card reader integrated
No
Graphics
On-board graphics card
Yes
On-board graphics card model
AMD Radeon HD 6310
Maximum resolution
2560 x 1600 pixels
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
DisplayPorts quantity
1
DVI-I ports quantity
1
Design
Rack mounting
No
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Display included *
No
Software
Operating system installed *
Windows Embedded Standard 7
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating temperature (T-T)
50 - 104 °F
Certificates
Certification
EKI-ITB 2000, ISO 9241-3/-8, cULus 60950, TÜV-GS, EN 60950, FCC B, CE, VCCI, C-Tick, WEEEv
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
47 mm
Depth
225 mm
Height
200 mm
Weight
1.12 kg
Packaging data
Package weight
2.7 kg
Technical details
Compliance certificates
RoHS
Other features
Power supply type
AC/DC
Networking features
Gigabit Ethernet
Power LED
Yes
Graphics card family
AMD