Dell Wyse logo

Dell Wyse X90L 39.1 cm (15.4") 1 GB Windows XP Embedded Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46832
Info modified on:
24 Jan 2025, 20:45:24
Short summary description Dell Wyse X90L 39.1 cm (15.4") 1 GB Windows XP Embedded Black:

Dell Wyse X90L, 1.2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 1 GB, Windows XP Embedded, Black

Long summary description Dell Wyse X90L 39.1 cm (15.4") 1 GB Windows XP Embedded Black:

Dell Wyse X90L. Processor frequency: 1.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB. Operating system installed: Windows XP Embedded. Product colour: Black. Weight: 2.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.