Dell Wyse logo

Dell Wyse C10LE 1 GHz Wyse ThinOS Black C7 1.0

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58174
Info modified on:
26 Jun 2024, 06:19:29
Short summary description Dell Wyse C10LE 1 GHz Wyse ThinOS Black C7 1.0:

Dell Wyse C10LE, 1 GHz, VIA C7, C7 1.0, VIA VX855, 0.5 GB, DDR2-SDRAM

Long summary description Dell Wyse C10LE 1 GHz Wyse ThinOS Black C7 1.0:

Dell Wyse C10LE. Processor frequency: 1 GHz, Processor family: VIA C7, Processor model: C7 1.0. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM, Maximum internal memory: 2 GB. Total storage capacity: 0.125 GB, Storage media: Flash. Maximum resolution: 1920 x 1200 pixels. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Cabling technology: 10/100/1000Base-T(X)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.