location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DeepCool PQ1000M power supply unit 1000 W 20+4 pin ATX ATX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DeepCool Check ‘DeepCool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PQ1000M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R-PQA00M-FA0B-AU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6933412702016
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘DeepCool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DeepCool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 14:23:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DeepCool PQ1000M power supply unit 1000 W 20+4 pin ATX ATX Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optimized thermal performance
  • - Reduced noise levels overall
  • - Longer lasting lifespan
Warranty: 10 years
Long product name DeepCool PQ1000M power supply unit 1000 W 20+4 pin ATX ATX Black :
The long product name of DeepCool PQ1000M power supply unit 1000 W 20+4 pin ATX ATX Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100 - 500 ms, 120 mm fan, 150 × 140 × 86 mm
More>>>
DeepCool PQ1000M power supply unit 1000 W 20+4 pin ATX ATX Black:
The official description of DeepCool PQ1000M power supply unit 1000 W 20+4 pin ATX ATX Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PQ1000M
Introducing a new generation of power reliability, the DeepCool PQ-M Series 80 PLUS Gold Modular Power Supply delivers high efficiency and stability for performance PC systems needing ultra-quiet operation with silent fan modes.

A NEW GENERATION
In our dedication to the mission of self-improvement and higher quality standards, the PQ-M Series PSU is a commitment from DeepCool to provide a trustworthy and reliable power supply. With a strong and dependable foundation, DeepCool is helping build better systems today that meet the expectations of tomorrow.

GO FOR GOLD
Certified 80 PLUS Gold for generating clean and costistent power while reducing heat waste and noise. The PQ-M Series achieves 90% efficiency at 50% system loads.

BUILT SOLID
Carefully constructed throughout with quality components to ensure pristine power output quality. The modular board is hard connected to the circuit platform instead of traditional cables for added rigidity and less signal noise.

SILENCE IS GOLDEN
A fine-tuned silent fan curve helps produce a perfect balance between cooling and silence, with an additional fan stop option during low temperature conditions. A rear fan control button also allows the option for setting a minimum fan speed when fanless mode is not preferred.

BEST OF THE BEST
Fluid Dynamic Bearing (FDB) fans are considered the best-in-class for operating noise and life expectancy compared to other fan bearing types. The hydrodynamic and fluid-based properties greatly reduce friction and vibration that enables better reliability and quiet operation.

Short summary description DeepCool PQ1000M power supply unit 1000 W 20+4 pin ATX ATX Black:
This short summary of the DeepCool PQ1000M power supply unit 1000 W 20+4 pin ATX ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

DeepCool PQ1000M, 1000 W, 15 ms, 90%, 20+4 pin ATX, Fully-Modular, PC

Long summary description DeepCool PQ1000M power supply unit 1000 W 20+4 pin ATX ATX Black:
This is an auto-generated long summary of DeepCool PQ1000M power supply unit 1000 W 20+4 pin ATX ATX Black based on the first three specs of the first five spec groups.

DeepCool PQ1000M. Total power: 1000 W, Hold time: 15 ms, Efficiency: 90%. Motherboard power connector: 20+4 pin ATX, Cabling type: Fully-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Cooling type: Active, Fan diameter: 12 cm. Width: 150 mm, Depth: 140 mm, Height: 86 mm