location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

dbramante1928 Case with handles - Laptops - up to 15 Golden tan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
dbramante1928 Check ‘dbramante1928’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Case with handles - Laptops - up to 15 Golden tan
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA15PGT0112GT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711428001122
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘dbramante1928’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by dbramante1928: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:08:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Feb 2023
Product end of life date
Bullet Points dbramante1928 Case with handles - Laptops - up to 15 Golden tan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 38.1 cm (15") Gold, Tan
  • - Leather
  • - Shoulder strap
  • - Scratch resistant, Shock resistant
  • - 558 g
Warranty: 2 year manufacturing warranty
Long product name dbramante1928 Case with handles - Laptops - up to 15 Golden tan :
The long product name of dbramante1928 Case with handles - Laptops - up to 15 Golden tan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Case with handles - Laptops - up to 15 Golden tan
More>>>
dbramante1928 Case with handles - Laptops - up to 15 Golden tan:
The official description of dbramante1928 Case with handles - Laptops - up to 15 Golden tan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Leather case with handles for PC & MacBooks up to 15 INCH

This Golden tan leather sleeve, from dbramante1928, with simple, modern lines and classic design features two rounded leather handles and zip closure, the interior is padded to protect your PC or Macbook.

dbramante1928 produces pure leather products, designed in Denmark and made from the finest Indian Leather, respecting it's core values of strength, durability, functionality and style. It's products are made by skilled craftsmen and handcrafted from the best materials.

- Golden tan leather case
- Perfect for PC's up to 15 inch or MacBook 15 inch models
- A tough, durable real leather case with a high quality zipper providing easy access for your PC or MacBook
- Detachable & adjustable Leather strap
- One main compartment
- Zip closure
- Two structured leather handles
- Soft interior protects your PC or MacBook

Short summary description dbramante1928 Case with handles - Laptops - up to 15 Golden tan:
This short summary of the dbramante1928 Case with handles - Laptops - up to 15 Golden tan data-sheet is auto-generated and uses the product title and the first six key specs.

dbramante1928 Case with handles - Laptops - up to 15 Golden tan, Sleeve case, 38.1 cm (15"), Shoulder strap, 558 g

Long summary description dbramante1928 Case with handles - Laptops - up to 15 Golden tan:
This is an auto-generated long summary of dbramante1928 Case with handles - Laptops - up to 15 Golden tan based on the first three specs of the first five spec groups.

dbramante1928 Case with handles - Laptops - up to 15 Golden tan. Case type: Sleeve case, Maximum screen size: 38.1 cm (15"), Shoulder strap. Weight: 558 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
Apple, MacBook
Maximum screen size *
38.1 cm (15")
Case type *
Sleeve case
Material *
Leather
Product main colour *
Gold, Tan
Shoulder strap
Yes
Protection features
Scratch resistant, Shock resistant
Country of origin
India
Quantity
1
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
370 mm
Depth
40 mm
Height
270 mm
Weight & dimensions
Weight
558 g
Package width
370 mm
Package depth
40 mm
Package height
270 mm
Package weight
564 g
Technical details
Master (outer) cases per pallet layer (EU)
10 pc(s)
Products per pallet (EU)
100 pc(s)
Logistics data
Master (outer) case net weight
820 g
Quantity per pack
10 pc(s)
Master (outer) case width
380 mm
Master (outer) case length
330 mm
Master (outer) case height
430 mm
Master (outer) case volume
53922 cm³
Country Distributor
United Kingdom 1 distributor(s)