Long product name Daisalux SHERPA/C CC (GRF) emergency lamp
:
SHERPA/C CC (GRF)
The long product name of Daisalux SHERPA/C CC (GRF) emergency lamp. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SHERPA/C CC (GRF)
More>>>
Short summary description Daisalux SHERPA/C CC (GRF) emergency lamp:
This short summary of the Daisalux SHERPA/C CC (GRF) emergency lamp data-sheet is auto-generated and uses the product title and the first six key specs.
Daisalux SHERPA/C CC (GRF), Plastic, IP41, LED
Long summary description Daisalux SHERPA/C CC (GRF) emergency lamp:
This is an auto-generated long summary of Daisalux SHERPA/C CC (GRF) emergency lamp based on the first three specs of the first five spec groups.
Daisalux SHERPA/C CC (GRF). Housing material: Plastic, International Protection (IP) code: IP41. Bulb type: LED