location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Daisalux ARGOS-M LD N8 (RAL9006) emergency lamp

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Daisalux Check ‘Daisalux’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ARGOS-M LD N8 (RAL9006)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMA1520000
Category: Emergency Lamps Check ‘Daisalux’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Daisalux: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 15:36:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Daisalux ARGOS-M LD N8 (RAL9006) emergency lamp :
The long product name of Daisalux ARGOS-M LD N8 (RAL9006) emergency lamp. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ARGOS-M LD N8 (RAL9006)
More>>>
Short summary description Daisalux ARGOS-M LD N8 (RAL9006) emergency lamp:
This short summary of the Daisalux ARGOS-M LD N8 (RAL9006) emergency lamp data-sheet is auto-generated and uses the product title and the first six key specs.

Daisalux ARGOS-M LD N8 (RAL9006), Plastic, IP44, LED, 390 lm, 220 - 230 V, 220 - 230 V

Long summary description Daisalux ARGOS-M LD N8 (RAL9006) emergency lamp:
This is an auto-generated long summary of Daisalux ARGOS-M LD N8 (RAL9006) emergency lamp based on the first three specs of the first five spec groups.

Daisalux ARGOS-M LD N8 (RAL9006). Housing material: Plastic, International Protection (IP) code: IP44. Bulb type: LED, Luminous flux (intensive mode): 390 lm. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz