Dahua Technology logo

Dahua Technology LM22-L200 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39754
Info modified on:
21 Mar 2025, 10:36:00
Short summary description Dahua Technology LM22-L200 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:

Dahua Technology LM22-L200, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Dahua Technology LM22-L200 computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:

Dahua Technology LM22-L200. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 170°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.