location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Tensioned Cosmopolitan Electrol projection screen 4.04 m (159") 16:9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tensioned Cosmopolitan Electrol
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
85031
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0717068614970 show
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2024 23:56:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Da-Lite Tensioned Cosmopolitan Electrol projection screen 4.04 m (159") 16:9
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.04 m (159") 16:9
  • - 198 cm 3.53 m Motorized
  • - Ceiling/wall
  • - Grey
Long product name Da-Lite Tensioned Cosmopolitan Electrol projection screen 4.04 m (159") 16:9 :
The long product name of Da-Lite Tensioned Cosmopolitan Electrol projection screen 4.04 m (159") 16:9. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

159", HDTV, Da-Tex
More>>>
Da-Lite Tensioned Cosmopolitan Electrol projection screen 4.04 m (159") 16:9:
The official description of Da-Lite Tensioned Cosmopolitan Electrol projection screen 4.04 m (159") 16:9 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tensioned Cosmopolitan Electrol

Ideal for applications where a recessed installation is not desired or feasible.

Patented in-the-roller motor mounting system for quiet operation.

Tab guide cable system maintains even lateral tension to hold surface flat while custom slat bar with added weight maintains vertical tension.

Handsome black painted case blends with any decor.

An optional choice of seven veneer finishes are also available for the screen case for a warm, elegant look.

Short summary description Da-Lite Tensioned Cosmopolitan Electrol projection screen 4.04 m (159") 16:9:
This short summary of the Da-Lite Tensioned Cosmopolitan Electrol projection screen 4.04 m (159") 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Tensioned Cosmopolitan Electrol, Motorized, 4.04 m (159"), 3.53 m, 198 cm, 16:9, Grey

Long summary description Da-Lite Tensioned Cosmopolitan Electrol projection screen 4.04 m (159") 16:9:
This is an auto-generated long summary of Da-Lite Tensioned Cosmopolitan Electrol projection screen 4.04 m (159") 16:9 based on the first three specs of the first five spec groups.

Da-Lite Tensioned Cosmopolitan Electrol. Drive type: Motorized, Diagonal: 4.04 m (159"), Viewable screen width (W): 3.53 m, Viewable screen height (H): 198 cm, Native aspect ratio: 16:9, Format: HDTV. Product colour: Grey

Performance
Diagonal (metric)
404 cm
Drive type *
Motorized
Format
HDTV
Screen gain
1
Viewing angle
40°
Diagonal *
4.04 m (159")
Native aspect ratio *
16:9
Viewable screen height (H) *
198 cm
Performance
Viewable screen width (W) *
3.53 m
Design
Mounting type *
Ceiling/wall
Black drop
30.5 cm
Product colour
Grey
Case colour
Black
Weight & dimensions
Case L1
4.11 m
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 19:02:33
Uk has collected 1 expert review for Da-Lite Tensioned Cosmopolitan Electrol projection screen 4.04 m (159") 16:9 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
audioholics.com
Updated:
2014-01-03 19:02:33
While it may be hard for some enthusiasts to get excited about a projection screen, the fact is that they can play a huge part in making (or breaking) your viewing experience. The Da-Lite Tensioned Cosmopolitan Electrol screen was quiet, wrinkle and bl...
Good Great picture, Lots of options, Floating bracket makes installation and setup a breeze...
Bad Not cheap, Screen doesn't completely retract...
Bottom line While it may be hard for some enthusiasts to get excited about a projection screen, the fact is that they can play a huge part in making (or breaking) your viewing experience. The Da-Lite Tensioned Cosmopolitan Electrol screen was quiet, wrinkle and b...
0%
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)