location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Fast-Fold Deluxe Screen System projection screen 16:9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fast-Fold Deluxe Screen System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
34224
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Da-Lite Fast-Fold Deluxe Screen System projection screen 16:9
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16:9
  • - 165 cm 2.95 m Manual
  • - Floor
Long product name Da-Lite Fast-Fold Deluxe Screen System projection screen 16:9 :
The long product name of Da-Lite Fast-Fold Deluxe Screen System projection screen 16:9. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

69" x 120", HDTV, Foldable Black-Backed Da-Mat
More>>>
Da-Lite Fast-Fold Deluxe Screen System projection screen 16:9:
The official description of Da-Lite Fast-Fold Deluxe Screen System projection screen 16:9 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast-Fold Deluxe frame and legs are constructed of sturdy 1-1/4" aluminum tubing and feature easy release latches for simple, quick set up and tear down of the screen.

Short summary description Da-Lite Fast-Fold Deluxe Screen System projection screen 16:9:
This short summary of the Da-Lite Fast-Fold Deluxe Screen System projection screen 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Fast-Fold Deluxe Screen System, Manual, 2.95 m, 165 cm, 16:9

Long summary description Da-Lite Fast-Fold Deluxe Screen System projection screen 16:9:
This is an auto-generated long summary of Da-Lite Fast-Fold Deluxe Screen System projection screen 16:9 based on the first three specs of the first five spec groups.

Da-Lite Fast-Fold Deluxe Screen System. Drive type: Manual, Viewable screen width (W): 2.95 m, Viewable screen height (H): 165 cm, Native aspect ratio: 16:9, Format: HDTV

Performance
Overall screen size (Height x Width)
175 x 305 cm
Drive type *
Manual
Format
HDTV
Screen gain
1
Viewing angle
40°
Performance
Native aspect ratio *
16:9
Viewable screen height (H) *
165 cm
Viewable screen width (W) *
2.95 m
Design
Mounting type *
Floor
Logistics data
Harmonized System (HS) code
90106000
Country Distributor
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)