location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite Cinema Contour projection screen 4.04 m (159") 16:9

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cinema Contour
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20391V
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0717068860759 show
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 10:14:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Da-Lite Cinema Contour projection screen 4.04 m (159") 16:9
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.04 m (159") 16:9
  • - 198 cm 3.53 m
  • - Wall
Long product name Da-Lite Cinema Contour projection screen 4.04 m (159") 16:9 :
The long product name of Da-Lite Cinema Contour projection screen 4.04 m (159") 16:9. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

159", HDTV, HD Pro 1.1 Perf
More>>>
Da-Lite Cinema Contour projection screen 4.04 m (159") 16:9:
The official description of Da-Lite Cinema Contour projection screen 4.04 m (159") 16:9 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Available in sizes from 60" to 240" diagonal in video format and 77" to 220" diagonal in HDTV format.

Cinema Contour has a 45-degree angle cut frame for a sleek, modern appearance.

Provides a perfectly flat viewing surface for video projection applications.

Surface mounts to the back of an aluminum frame that provides a masking border.

Frame standard with Pro-Trim finish, a fabric frame covering that aesthetically enhances the appearance of the installation while absorbing light that surrounds the viewing area.

Short summary description Da-Lite Cinema Contour projection screen 4.04 m (159") 16:9:
This short summary of the Da-Lite Cinema Contour projection screen 4.04 m (159") 16:9 data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite Cinema Contour, 4.04 m (159"), 3.53 m, 198 cm, 16:9

Long summary description Da-Lite Cinema Contour projection screen 4.04 m (159") 16:9:
This is an auto-generated long summary of Da-Lite Cinema Contour projection screen 4.04 m (159") 16:9 based on the first three specs of the first five spec groups.

Da-Lite Cinema Contour. Diagonal: 4.04 m (159"), Viewable screen width (W): 3.53 m, Viewable screen height (H): 198 cm, Native aspect ratio: 16:9, Format: HDTV

Performance
Diagonal (metric)
404 cm
Overall screen size (Height x Width)
213 x 368 cm
Format
HDTV
Diagonal *
4.04 m (159")
Performance
Native aspect ratio *
16:9
Viewable screen height (H) *
198 cm
Viewable screen width (W) *
3.53 m
Design
Mounting type *
Wall
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)